313421 -- SOLDERABLE PIN HEADER TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Pin Header Terminal Blocks
313421
Description
Features:
Pin header, solderable
Centerline 3.50 mm, direciton of connection 90°
Closed ends
Color black
Codeable
Description
Features:
Pin header, solderable
Centerline 3.50 mm, direciton of connection 90°
Closed ends
Color black
Codeable
Suppliers
Solderable Pin Header Terminal Blocks
313421
Features:
Pin header, solderable
Centerline 3.50 mm, direciton of connection 90°
Closed ends
Color black
Codeable
Features:
- Pin header, solderable
- Centerline 3.50 mm, direciton of connection 90°
- Closed ends
- Color black
- Codeable
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
313421 |
|
Product Name
|
Solderable Pin Header Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Female / Jack
Geometry
Right Angle
Termination
to Cable
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details