313821 -- SOLDERABLE PIN HEADER TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Pin Header Terminal Blocks
313821
Description
Features:
Pin header, solderable
Centerline 3.81 mm, direciton of connection 90°
Closed ends
Color black
Codeable
Description
Features:
Pin header, solderable
Centerline 3.81 mm, direciton of connection 90°
Closed ends
Color black
Codeable
Suppliers
Solderable Pin Header Terminal Blocks
313821
Features:
Pin header, solderable
Centerline 3.81 mm, direciton of connection 90°
Closed ends
Color black
Codeable
Features:
- Pin header, solderable
- Centerline 3.81 mm, direciton of connection 90°
- Closed ends
- Color black
- Codeable
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
313821 |
|
Product Name
|
Solderable Pin Header Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details