Rittal North America LLC Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ***New*** Secure accommodation of all PC components, from monitors, to PCs and keyboards. Extremely simple to use and modern design. Complete protection from humidity and dirt, temperature fluctuations and unauthorized... | |
| Article number: KX 2309.010 Material Carbon steel Surface finish Zinc-plated Supply includes Assembly components Suitable for Enclosure type: KX terminal box Depth: = 120 mm ( Enclosure type: KX terminal... | |
| Article number: TS 8901.700 Model no.: 1800H0700W TS-FMDC MSTR DR TXT Product description Door for TS 8 Flange Mount Disconnect, master Material Carbon steel Surface finish Powder-coated Basic color RAL... | |
| Article number: TS 8901.710 Model no.: 1800H0200W TS-FMDC R-H DR TXT Product description Door for TS 8 Flange Mount Disconnect, right Material Carbon steel Surface finish Powder-coated Basic color RAL... | |
| Article number: TS 8901.720 Model no.: TS DOOR FMD SLV 1800H0700W 180DEG Product description Door for TS 8 Flange Mount Disconnect, slave Material Carbon steel Surface finish Powder-coated Basic color... | |
| Article number: TS 8901.730 Model no.: 1800H0800W TS-FMDC MSTR DR TXT Product description Door for TS 8 Flange Mount Disconnect, master Material Carbon steel Surface finish Powder-coated Basic color RAL... | |
| Article number: TS 8901.740 Model no.: TS DOOR FMD SLV 1800H0800W 180DEG Product description Door for TS 8 Flange Mount Disconnect, slave Material Carbon steel Surface finish Powder-coated Basic color... | |
| Article number: TS 8901.750 Model no.: 2000H0700W TS-FMDC MSTR DR TXT Product description Door for TS 8 Flange Mount Disconnect, master Material Carbon steel Surface finish Powder-coated Basic color RAL... | |
| Article number: TS 8901.760 Model no.: 2000H0200W TS-FMDC R-H DR TXT Product description Door for TS 8 Flange Mount Disconnect, right Material Carbon steel Surface finish Powder-coated Basic color RAL... | |
| Article number: TS 8901.770 Model no.: TS DOOR FMD SLV 2000H0700W 180DEG Product description Door for TS 8 Flange Mount Disconnect, slave Material Carbon steel Surface finish Powder-coated Basic color... | |
| Article number: TS 8901.780 Model no.: 2000H0800W TS-FMDC MSTR DR TXT Product description Door for TS 8 Flange Mount Disconnect, master Material Carbon steel Surface finish Powder-coated Basic color RAL... | |
| Article number: TS 8901.790 Model no.: TS DOOR FMD SLV 2000H0800W 180DEG Product description Door for TS 8 Flange Mount Disconnect, slave Material Carbon steel Surface finish Powder-coated Basic color... | |
| Article number: TS 9951.161 Model no.: TS DOOR FMD FLANGE 1800H0125W 130DEG Product description Door for TS 8 Flange Mount Disconnect, flange, 130 degree Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.162 Model no.: TS DOOR FMD FLANGE 2000H0125W 130DEG Product description Door for TS 8 Flange Mount Disconnect, flange, 130 degree Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.163 Model no.: TS DOOR FMD FLANGE 2200H0125W 130DEG Product description Door for TS 8 Flange Mount Disconnect, flange, 130 degree Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.164 Model no.: TS DOOR FMD FLANGE 1800H0125W 180DEG Product description Door for TS 8 Flange Mount Disconnect, flange, 180 degree Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.165 Model no.: TS DOOR FMD FLANGE 2000H0125W 180DEG Product description Door for TS 8 Flange Mount Disconnect, flange, 180 degree Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.166 Model no.: TS DOOR FMD MSTR 1800H0675W 130DEG Product description Door for TS 8 Flange Mount Disconnect, master, 130 degrees Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.167 Model no.: TS DOOR FMD MSTR 2000H0675W 130DEG Product description Door for TS 8 Flange Mount Disconnect, master, 130 degrees Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.168 Model no.: TS DOOR FMD MSTR 2200H0675W 130DEG Product description Door for TS 8 Flange Mount Disconnect, master, 130 degrees Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.169 Model no.: TS DOOR FMD MSTR 1800H0875W 130DEG Product description Door for TS 8 Flange Mount Disconnect, master, 130 degrees Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.170 Model no.: TS DOOR FMD MSTR 2000H0875W 130DEG Product description Door for TS 8 Flange Mount Disconnect, master, 130 degrees Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.171 Model no.: TS DOOR FMD MSTR 2200H0875W 130DEG Product description Door for TS 8 Flange Mount Disconnect, master, 130 degrees Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.172 Model no.: TS DOOR FMD MSTR 1800H0875W 180DEG Product description Door for TS 8 Flange Mount Disconnect, master, 180 degrees Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.173 Model no.: TS DOOR FMD MSTR 2000H0875W 180DEG Product description Door for TS 8 Flange Mount Disconnect, master, 180 degrees Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.174 Model no.: TS DOOR FMD MSTR 1800H0775W 180DEG Product description Door for TS 8 Flange Mount Disconnect, master, 180 degrees Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9951.175 Model no.: TS DOOR FMD MSTR 2000H0775W 180DEG Product description Door for TS 8 Flange Mount Disconnect, master, 180 degrees Material Carbon steel Surface finish Powder-coated... | |
| Article number: TS 9998.903 Model no.: TS DOOR FMD RH 2000H0200W RAL7035 Product description Door for TS 8 Flange Mount Disconnect, right Material Carbon steel Surface finish Powder-coated Basic color... | |
| Article number: TS 9998.904 Model no.: TS DOOR FMD LH 2000H0600W RAL7035 Product description Door for TS 8 Flange Mount Disconnect, left Material Carbon steel Surface finish Powder-coated Basic color... | |
| Article number: TS 9998.905 Model no.: TS DOOR FMD LH 2000H0800W RAL7035 Product description Door for TS 8 Flange Mount Disconnect, left Material Carbon steel Surface finish Powder-coated Basic color... | |
| Article number: TS 9998.910 Model no.: TS DOOR FMD RH 2200H0200W RAL7035 Product description Door for TS 8 Flange Mount Disconnect, right Material Carbon steel Surface finish Powder-coated Basic color... | |
| Article number: TS 9998.911 Model no.: TS DOOR FMD LH 2200H0600W RAL7035 Product description Door for TS 8 Flange Mount Disconnect, left Material Carbon steel Surface finish Powder-coated Basic color... | |
| Aluminum housing, high thermal conductivity for optimum passive heat dissipation. Low weight coupled with high stability. Protection category IP 65 to IEC 60 529. | |
| AX fiberglass-reinforce d polyester enclosures are ideal for outdoor applications. Numerous mounting domes in the enclosure provide individual interior configuration options in a 25 mm pitch pattern, e.g. with punched... | |
| AX fiberglass-reinforce d polyester enclosures with viewing window are ideal for outdoor applications. Numerous mounting domes in the enclosure provide individual interior configuration options in a 25 mm pitch pattern,... | |
| Baying systems TS 8 with mounting plate. Protection category IP 66 (UL Type 4X). Manufactured in stainless steel 1.4404 (AISI 316L) Enclosure widths include 600 and 800 mm. | |
| Compact enclosure AE in stainless steel including mounting plate. | |
| Console made from stainless steel 1.4301, (AISI 304), ready-to-use unit with high protection category IP 55 in four different widths. Easy handling thanks to self-locking lid stay. Interchangeable lock insert. | |
| Data Rack for optimum accessibility from all sides during assembly and installation, and a high degree of mobility when twin castors are used. | |
| Due to its symmetrical profile in terms of width and depth, the TS 8 baying system, made from sheet steel, saves considerable space and facilitates easy internal installation. It also... | |
| Enclosure solution tailored to the requirements of the food and beverage industry. All-round gap-free silicone seal between enclosure and cover. Hygiene-compliant quick-release hexagon fastener | |
| Enclosure solution tailored to the requirements of the food and beverage industry. Roof angled forwards by 30°. Seal dyed blue to clearly distinguish it from foodstuffs | |
| Enclosure solution with cut-outs for switches, tailored to the requirements of the food and beverage industry. All-round gap-free silicone seal between enclosure and cover. Hygiene-compliant quick-release hexagon fastener. | |
| Enclosure widths ranging from 600 to 1200 mm. Time is saved on assembly work due to the extruded side panels. | |
| Ex enclosure with hinged door, plastic | |
| Ex Housing with Hinged Door, Stainless Steel | |
| Ex Housings with Screw-Fastened Cover, Stainless Steel | |
| Flat-packed enclosure. For optimal access and flexible use as a wall-mounted or floor-standing enclosure. | |
| For all PK housings. | |
| For component installation outside of the housing. Assembly screws in the housing accessories. | |
| For example, mounting plates, hinges and wall mounting. | |
| For fixing profile rails directly on the rear panel of the KX terminal boxes and KX bus enclosures. Creates an additional mounting level with an extra 10 mm of installation... | |
| For modular outgoing panel, to shield connections (terminals) in the functional space, busbar space and cable routing compartment. | |
| For the North American market, we have enhanced our product offerings to include the below additional size options. Baying systems TS 8 with mounting plate. Protection category IP 55. | |
| Four widths form the bridge for a three-piece configuration of the TopConsole system. | |
| Four widths offer the ideal conditions for individual monitoring and a three-piece configuration of the TopConsole system. | |
| Four widths to complete the console system. | |
| High level of protection provided by IP 66 / NEMA 4X. Time is saved on assembly work due to the extruded side panels. | |
| Housing for AX compact enclosures, for use outdoors. For creating an enclosure-within-an- enclosure concept. Cut-out at the bottom and integrated louvres in the side and base for optimum enclosure ventilation. | |
| Important safety equipment can be accessed quickly and is hygienically protected - the fire-extinguishing housing can be installed directly in the production environment | |
| Individual carbon steel enclosure with stable enclosure body, two integrated mounting levels, screw-fastened rear panel and door. Roof and sides from a single piece with roll-formed frame. Fully compatible with... | |
| Individual sheet steel enclosure with stable enclosure body, two integrated mounting levels, screw-fastened rear panel and door. Roof and sides from a single piece with roll-formed frame. Fully compatible interior... | |
| Individual stainless steel enclosure with stable enclosure body, two integrated mounting levels, screw-fastened rear panel and door. Roof and sides from a single piece with roll-formed frame. Fully compatible with... | |
| IT wall-mounted enclosure with high protection category for use in industrial environments. With depth-variable 19" mounting angle and gland plate with brush strip for cable entry in the enclosure base. | |
| Modular enclosure system for outdoor installation, 1-door, single-walled. | |
| Modular housing system for outdoor siting, 2-door, double-walled, asymmetric | |
| Modular housing system for outdoor siting, 2-door, double-walled, symmetric or asymmetric | |
| Modular housing system for outdoor siting, 3-door, double-walled, symmetric or asymmetric | |
| Monitors, PC and other components with displays are hygienically and securely protected in the command panel. The roof slope of 30° prevents objects from being collected on top and allows... | |
| Offering mechanical interlock where doors cannot be opened while system is energized and all doors must be closed to power the system ON. Simplified installation, slimmer flange door providing access... | |
| One-piece console for operating and monitoring, with large mounting plate and a high protection category of IP 55, available in four different widths. The AX lock plate ensures a uniform... | |
| Operating door for enclosure made from stainless steel 1.4301, (AISI 304) with handle strips made from food-grade plastic. Can be combined with CP40 support arm system, stainless steel. | |
| Operating housing in a stylish / slimline design made from extruded aluminium sections for effective heat dissipation, with support arm cut-out Ø 130 mm or rectangular 120 x 65 mm... | |
| Provides more location points, making the distance between the 19" levels variable, can be upgraded to enable full withdrawal with telescopic rails, load capacity: 50 kg. | |
| Rittal perfected the concept of the industrial modular enclosure with the TS 8 series. These single door, UL Type 3R rated enclosures consist of a frame with door, rear wall,... | |
| Rittal's Floormount TS 8 combines the strength of unibody floormount enclosures with the flexibility of Rittal's revolutionary modular design. With its double door configuration and wide range of accessories, Rittal's... | |
| Secure accommodation of all PC components, from monitors, to PCs, to keyboards. For ultimate ease of operation in a contemporary design. Complete protection from humidity and dirt, temperature fluctuations and... | |
| Spray-finished cast aluminum housing. Protection category IP 66. | |
| System perfection. The new carbon steel compact enclosure AX offers maximum data quality and consistency in engineering, flexibility, and safety in assembly and interior installation. | |
| Terminal box of stainless steel 1.4301, (AISI 304). Protection category IP 66. | |
| The command panel for table-top TFT up to 24" based on AX, carbon steel, with integrated VESA 75/100 mount. More effective and appealing protection for standard table-top TFTs up to... | |
| The command panel with handle strips based on AX, carbon steel, with support arm cut-out Ø 130 mm to match the support arm system CP 60/120/180, service access optionally from... | |
| The cover hinge is screwed to the enclosure protection channel and the lip of the cover. The positions of the mounting holes are pre-defined, so there is no need for... | |
| The HD system enclosure is a flexible, bayable large enclosure solution for hygienically sensitive areas that are subjected to regular cleaning. The enclosure with standard VX mounting plate and fitting... | |
| The JB enclosure offers protection for dense wiring and sensitive small instruments. These hinged cover junction boxes combine the advantages of the AE and KL series at an economical cost. | |
| The NEMA rated PB series pushbutton box enclosure is designed for indoor use to house pushbuttons, selector switches, and pilot lights. This enclosure protects equipment from dirt, dust, sprayed water,... | |
| The Rittal NEMA 12 3-Part EL wallmount enclosure is ideal for small networks or floor distribution in environments that require a high degree of security and a high industrial protection... | |
| The small enclosure KX, E-Box KX, carbon steel offers remarkable ease of assembly and flexibility when selecting lock systems. | |
| The small enclosure KX, terminal box KX, with a gland plate allows for flexible interior installation and simple cable entry with optimum use of space. | |
| The small enclosure KX, terminal box KX, without a gland plate allows for flexible interior installation while maintaining a high protection category. | |
| These double door wallmount enclosures can be used for virtually any application. The WM series ensures NEMA protection through a secure locking system, foamed-in-place gasket, and knife-edge sealing surface. Features... | |
| These flange mount disconnect wallmount enclosures can be used for virtually any application. The WM series ensures NEMA protection through a secure locking system, foamed-in-place gasket, and knife-edge sealing surface. | |
| These single door wallmount enclosures can be used for virtually any application. The WM series ensures NEMA protection through a secure locking system, foamed-in-place gasket, and knife-edge sealing surface. Features... | |
| To bay 316 Stainless Steel Enclosure Systems | |
| TS 8 baying system, protection category IP 66, NEMA 4, sheet steel, spray-finished. | |
| TS IT Pro configured for ready deployment. Black. Enclosures are complete with depth adjustable 19˝ EIA rails, casters, cable management walls with dual PDU mounting, baying kit and locking front... | |
| Wall-mounted enclosure made of carbon steel, with cover and viewing window. Protection category IP 65/NEMA 12. For installation of most brands of bus modules and sensors. | |
| Wall-mounted enclosure of fiberglass-reinforce d polycarbonate. Protection category IP 66. Covers feature quick-release fasteners for speedy maintenance. Self-extinguishing material for safety. | |
| Wall-mounted housing 3-part, pre-configured with: Solid flange plate, top and bottom, mounting plate is supplied loose. Protection category IP 55. | |
| Wall-mounted housing 3-part, pre-configured with: Solid flange plate, top, with brush strip at the bottom, mounting rails, C rails, outlet filter, ground rail, wall-mounting bracket |
| << Prev |