Baumer Ltd. Digital Pressure Switches YTED

Description
For absolute or gauge vacuum and pressure measurements Two threshold outputs Thresholds: PNP transistors or galvanic isolation 4…20 mA or Modbus output signal or 0 - 10 V Totally stainless steel, rugged build for severe industrial environments 300° swivelling version (option)
Description
For absolute or gauge vacuum and pressure measurements Two threshold outputs Thresholds: PNP transistors or galvanic isolation 4…20 mA or Modbus output signal or 0 - 10 V Totally stainless steel, rugged build for severe industrial environments 300° swivelling version (option)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Switches - YTED - Baumer Ltd.
Southington, CT, USA
Digital Pressure Switches
YTED
Digital Pressure Switches YTED
For absolute or gauge vacuum and pressure measurements Two threshold outputs Thresholds: PNP transistors or galvanic isolation 4…20 mA or Modbus output signal or 0 - 10 V Totally stainless steel, rugged build for severe industrial environments 300° swivelling version (option)
  • For absolute or gauge vacuum and pressure measurements
  • Two threshold outputs
  • Thresholds: PNP transistors or galvanic isolation
  • 4…20 mA or Modbus output signal or 0 - 10 V
  • Totally stainless steel, rugged build for severe industrial environments 300° swivelling version (option)
Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Pressure Switches
Product Number YTED
Product Name Digital Pressure Switches
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Gauge
Material Liquid; Gas
Display Type Digital Numerical Display
Working Pressure Range 0.0 to 5802 psi (0.0 to 4083 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2354728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range -14.5 to 43.51 psi (-10.21 to 30.62 m H2O)
Vacuum Range 2251 torr (-58.7 in Hg vac)
View Details
152P NEMA 4X, 7, 9 & 13 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
PS80 250psi Pressure Switch, NC, 18" PS80-K1-0336 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details