Monroe Engineering Indexing Pins - Headless Style 62855

Description
Material Steel-Hardened, Black Oxide finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple installation Lock Nut Supplied Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc.
Description
Material Steel-Hardened, Black Oxide finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple installation Lock Nut Supplied Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc.

Suppliers

Company
Product
Description
Supplier Links
Indexing Pins - Headless Style - 62855 - Monroe Engineering
Rochester Hills, MI, United States
Indexing Pins - Headless Style
62855
Indexing Pins - Headless Style 62855
Material Steel-Hardened, Black Oxide finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple installation Lock Nut Supplied Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc.
  • Material
    • Steel-Hardened, Black Oxide finish
    • Stainless-303 Type, Bright Finish
  • Accurate Locating, Positioning Device
  • Simple installation
  • Lock Nut Supplied
  • Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc.
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Industrial Pins
Product Number 62855
Product Name Indexing Pins - Headless Style
Pin Type Indexing / Pop
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Through Bolt Design -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.9843 to 6.3 inch (25 to 160 mm)
View Details
Custom Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English; Metric
View Details
Split Pins - 2452652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.0625
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.8750 inch (22.22 mm)
View Details