Monroe Engineering Indexing Pins - Pull Ring 54708

Description
Material-Zinc Plated Steel Non-Locking Nylon Locking Element Plunger Nose has Chamfered End Locking Style can Remain in Withdrawn Position
Description
Material-Zinc Plated Steel Non-Locking Nylon Locking Element Plunger Nose has Chamfered End Locking Style can Remain in Withdrawn Position

Suppliers

Company
Product
Description
Supplier Links
Indexing Pins - Pull Ring - 54708 - Monroe Engineering
Rochester Hills, MI, United States
Indexing Pins - Pull Ring
54708
Indexing Pins - Pull Ring 54708
Material-Zinc Plated Steel Non-Locking Nylon Locking Element Plunger Nose has Chamfered End Locking Style can Remain in Withdrawn Position
  • Material-Zinc Plated Steel
  • Non-Locking
  • Nylon Locking Element
  • Plunger Nose has Chamfered End
  • Locking Style can Remain in Withdrawn Position
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Industrial Pins
Product Number 54708
Product Name Indexing Pins - Pull Ring
Pin Type Indexing / Pop
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 0.7500 inch (19.05 mm)
Material HardenedSteel
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details