Monroe Engineering Quick Release Pins PRQ-753

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins - PRQ-753 - Monroe Engineering
Rochester Hills, MI, United States
Quick Release Pins
PRQ-753
Quick Release Pins PRQ-753
Diameters are designed to fit normal drilled holes, within commercial tolerances (tight holes should be reamed or deburred). Select grip length that is slightly longer than total thickness of material through which pin will be inserted, I.e. use 1.6 grip length pin for 1 1/2 material thickness. Use 2.1 grip length for 2" thickness material. This provides for maximum safety factor. Push to insert - Pull to release All pins are zinc plated. Other diameters, grip length, material etc., available on request
  • Diameters are designed to fit normal drilled holes, within commercial tolerances (tight holes should be reamed or deburred). Select grip length that is slightly longer than total thickness of material through which pin will be inserted, I.e. use 1.6 grip length pin for 1 1/2 material thickness. Use 2.1 grip length for 2" thickness material. This provides for maximum safety factor.
  • Push to insert - Pull to release
  • All pins are zinc plated.
  • Other diameters, grip length, material etc., available on request
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Industrial Pins
Product Number PRQ-753
Product Name Quick Release Pins
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Naams Ape191m Locating Pin -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Nominal Diameter 0.7587 inch (19.27 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-084-8 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0840 inch (2.13 mm)
View Details
2 suppliers
D-ring Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Precision Pins - Pivot Pins - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Pin Type Pivot / Hinge
Nominal Diameter 0.0310 to 1 inch (0.7874 to 25.4 mm)
Length 0.1250 to 3 inch (3.17 to 76.2 mm)
View Details