Monroe Engineering Indexing Pins - Non Locking Style 61830

Description
Material: Knob-Black Technopolymer Steel-Hardened, Black Oxide Finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple Installation Locking Nut Supplied Pin in Always Returned to Extended Position
Description
Material: Knob-Black Technopolymer Steel-Hardened, Black Oxide Finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple Installation Locking Nut Supplied Pin in Always Returned to Extended Position

Suppliers

Company
Product
Description
Supplier Links
Indexing Pins - Non Locking Style - 61830 - Monroe Engineering
Rochester Hills, MI, United States
Indexing Pins - Non Locking Style
61830
Indexing Pins - Non Locking Style 61830
Material: Knob-Black Technopolymer Steel-Hardened, Black Oxide Finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple Installation Locking Nut Supplied Pin in Always Returned to Extended Position
  • Material:
    • Knob-Black Technopolymer
    • Steel-Hardened, Black Oxide Finish
    • Stainless-303 Type, Bright Finish
  • Accurate Locating, Positioning Device
  • Simple Installation
  • Locking Nut Supplied
  • Pin in Always Returned to Extended Position
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Industrial Pins
Product Number 61830
Product Name Indexing Pins - Non Locking Style
Pin Type Indexing / Pop
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
Spring Pins - 374058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 0.4724 to 1.57 inch (12 to 40 mm)
Material Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-116-20 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1160 inch (2.95 mm)
View Details
2 suppliers