Ebinger Manufacturing Corp. Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1 1/4 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE LENGTH - DECIMAL 1.25 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1 1/4 STANDARD PACKAGING QUANTITY 1000... | |
| 1 INCH LENGTH SHEET METAL MATERIAL WAFER HEAD HEAD PHILLIPS DRIVE | |
| 1 INCH LENGTH WAFER HEAD HEAD PHILLIPS DRIVE | |
| 1 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL 1 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1 NOMINAL DIAMETER... | |
| 1-1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL 1.5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/2 NOMINAL DIAMETER... | |
| 1-1/4 INCH LENGTH HEX WASHER HEAD SLOTTED DRIVE FINISH WEATHER SEAL COATED BLUE | |
| 1-1/4 INCH LENGTH SHEET METAL MATERIAL WAFER HEAD HEAD PHILLIPS DRIVE | |
| 1-1/4 INCH LENGTH WAFER HEAD HEAD PHILLIPS DRIVE | |
| 1-1/4 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL 1.25 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/4 NOMINAL DIAMETER... | |
| 1-3/4 INCH LENGTH HEX WASHER HEAD SLOTTED DRIVE FINISH WEATHER SEAL COATED BLUE | |
| 1/2 INCH LENGTH SHEET METAL MATERIAL WAFER HEAD HEAD PHILLIPS DRIVE | |
| 1/2 INCH LENGTH WAFER HEAD HEAD PHILLIPS DRIVE | |
| 1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL .5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1/2 NOMINAL DIAMETER... | |
| 2-1/4 INCH LENGTH HEX WASHER HEAD SLOTTED DRIVE FINISH WEATHER SEAL COATED BLUE | |
| 3/4 INCH LENGTH SHEET METAL MATERIAL WAFER HEAD HEAD PHILLIPS DRIVE | |
| 3/4 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL .75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 3/4 NOMINAL DIAMETER... | |
| 3/4 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE LENGTH - DECIMAL .75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 3/4 NOMINAL DIAMETER... | |
| 5/8 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL .625 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 5/8 NOMINAL DIAMETER... | |
| STEEL MATERIAL ZINC PLATED BROWN FINISH 1/2 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE | |
| STEEL MATERIAL ZINC PLATED IVORY FINISH 1/2 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE | |
| STEEL MATERIAL ZINC PLATED WHITE FINISH 1/2 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE |
| << Prev |