WPB6-32X1/2 -- WALL PLATE SCREW
Ebinger Manufacturing Corp.
Wall Plate Screw
WPB6-32X1/2
Description
STEEL MATERIAL
ZINC PLATED BROWN FINISH
1/2 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
-
Ebinger Manufacturing Corp.
Datasheet
Description
STEEL MATERIAL
ZINC PLATED BROWN FINISH
1/2 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
Datasheet
Suppliers
STEEL MATERIAL
ZINC PLATED BROWN FINISH
1/2 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
- STEEL MATERIAL
- ZINC PLATED BROWN FINISH
- 1/2 INCH
- #6-32 TPI THREAD SIZE
- OVAL SLOTTED HEAD STYLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
WPB6-32X1/2 |
|
Product Name
|
Wall Plate Screw |
|
Screw Type
|
Wall Plate Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details