Ebinger Manufacturing Corp. Self-Drilling Screw - Non Metric TK6X1-1/2

Description
1-1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL 1.5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/2 NOMINAL DIAMETER - DECIMAL .138 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Datasheet
Description
1-1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL 1.5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/2 NOMINAL DIAMETER - DECIMAL .138 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - Non Metric - TK6X1-1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Self-Drilling Screw - Non Metric
TK6X1-1/2
Self-Drilling Screw - Non Metric TK6X1-1/2
1-1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL 1.5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/2 NOMINAL DIAMETER - DECIMAL .138 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
  • 1-1/2 INCH LENGTH
  • ZINC PLATED
  • HEX WASHER HEAD
  • HEX DRIVE
  • #2 DRILL POINT SIZE
  • LENGTH - DECIMAL 1.5
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 1-1/2
  • NOMINAL DIAMETER - DECIMAL .138
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number TK6X1-1/2
Product Name Self-Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41865 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Wood Screws - 1443491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details