Ebinger Manufacturing Corp. Self-Drilling Screw - Non Metric TK8X1/2

Description
1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL .5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Datasheet
Description
1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL .5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - Non Metric - TK8X1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Self-Drilling Screw - Non Metric
TK8X1/2
Self-Drilling Screw - Non Metric TK8X1/2
1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE LENGTH - DECIMAL .5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
  • 1/2 INCH LENGTH
  • ZINC PLATED
  • HEX WASHER HEAD
  • HEX DRIVE
  • #2 DRILL POINT SIZE
  • LENGTH - DECIMAL .5
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 1/2
  • NOMINAL DIAMETER - DECIMAL .164
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number TK8X1/2
Product Name Self-Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41870 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details
Socket Screws - 1247374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
M2 x 0.4 Setscrew, 6 mm Long, Qty 50 - SS2MS6 - Newport MKS
Specs
Screw Type Set Screw
Metric M2
View Details