TK8X1-500 -- SELF-DRILLING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Drilling Screw - Non Metric
TK8X1-500
Description
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE PLASTIC BOX
INCLUSIONS/FEATURES FORGED POINT, UNSLOTTED
-
Ebinger Manufacturing Corp.
Datasheet
Description
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE PLASTIC BOX
INCLUSIONS/FEATURES FORGED POINT, UNSLOTTED
Datasheet
Suppliers
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE PLASTIC BOX
INCLUSIONS/FEATURES FORGED POINT, UNSLOTTED
- 1 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- HEX DRIVE
- #2 DRILL POINT SIZE
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #8
- PACKAGING QUANTITY 100 PER PACK
- PACKAGING TYPE PLASTIC BOX
- INCLUSIONS/FEATURES FORGED POINT, UNSLOTTED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TK8X1-500 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head; Other; Pan
Standard Drives
Philips / Frearson; Phillips
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex
View Details