BI-TORQ® Valve Automation Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| 3-Piece Stainless Steel API607 Fire Safe NPT Valve Features Full port SS fire safe ball valve 1/2" through 2" sizes Designed and tested to API607 4th Edition High cycle live... | |
| SS 150# API607 FIRE SAFE FLANGED VALVES ED50 SERIES FEATURES Full port SS 150# flanged ball valves 1/2" through 3" sizes Class 150# flanges designed to meet ANSI B16.34 standards... | |
| BT-SERIES FEATURES Designed for valve sizes 3" through 12" based on valve torque, media or pressure values Up to 21,000 inch pounds of torque output Valve can still be operated... | |
| Features Full port 150# ANSI flanged SS ball valve 1/2" through 4" ISO mounting pad ANSI flanged ends RTFE seats, TFE seals Belleville washers and adjustable stem packing for high... | |
| Features Full port 3-piece sanitary ball valve 1/2" through 4" ISO mounting pad Clamp ends 240 grit polish Cavity filled seats Ideal for food, beverage and pharmaceutical applications TFE seats,... | |
| Features Full port 3-piece SS ball valve 1/4" through 4" 1000PSI working pressure ISO mounting pad Blowout proof stem Swing out design for easy in-line maintenance Spring loaded belleville washers... | |
| Features Full port 3-way 150# ANSI flanged 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE seats and seals L-port or T-port configurations Ideal for... | |
| Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food... | |
| Features Full port 3-way sanitary clamp end 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE cavity filler seats and seals L-port or T-port configurations... | |
| Features Full port brass ball valve 1/4" through 4" 600PSI working pressure ISO mounting pad Blowout proof stem CE rated Optional stainless ball and stem (IB-Series) | |
| Features PVC or CPVC,body construction 1/2" through 4" TFE seats and EPDM, Viton o-ring seals Threaded, socket or flanged end options Patented design to help prevent leakage in case of... | |
| Features PVC, CPVC, PVDF or Polypropylene body construction 1/2" through 2" TFE seats and EPDM, Viton o-ring seals Threaded, socket or flanged end options Patented design to help prevent leakage... | |
| Features Standard port 3-way NPT brass ball valve 1/4" through 3" ISO mounting pad for direct mount automation TFE seats, Viton seals L-port or T-port configurations TFE seats, TFE body... | |
| HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated... | |
| SS API607 FIRE SAFE BALL VALVES High performance fire safe 3-piece ball valve Valve Features Full port SS fire safe ball valve 1/2" through 2" sizes Designed and tested to... | |
| For valves up to 150 inch pounds of Torque Heavy Duty Spring Pack The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low... | |
| For valves up to 830 inch pounds torque Heavy Duty Spring Pack The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress... | |
| FS/FW Features and Options FS-series: full port stainless steel 3-piece ball valve FW-series: full port carbon steel 3-piece ball valve with SS ball and stem 1/2" through 2" NPT or... | |
| HPS Features and Options Full port stainless steel high pressure ball valve Optional carbon steel bodies 1/4" through 2" with NPT end connections Delrin® or PEEK™ Seats Up to 6000... | |
| Manual 2-Piece Full Port Brass Ball Valve Features Full port brass ball valve 1/4" through 4" sizes 600WOG/100PSI steam rating Blow-out proof stem Adjustable stem packing ANSI B 1.20.1 threaded... | |
| Manual 2-Piece Stainless Steel Ball Valve Features Full port SS ball valve 1/4" through 3" sizes Blow-out proof stem RTFE seats and TFE seals Spring loaded belleville washers 1000 PSI,... | |
| Manual 3-Piece Brass Ball Valve Features Standard port brass 3-way ball valve 1/4" through 3" sizes Blow-out proof stem Chrome-plated brass ball TFE seats with Viton o-ring backing for low... | |
| Manual 3-Way Flanged Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 4" 150# ANSI flanged ends L-port and T-port design 4-seat design for high cycle... | |
| Manual 3-Way Full Port Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 2" NPT or SW ends L-port and T-port design 4-seat design for high... | |
| Manual Sanitary Clamp End Ball Valve Features Full port SS sanitary clamp end ball valve 1/2" through 4" sizes 240 grit bore polish Cavity-filled TFE seats to prevent product entrapment... | |
| Manual Stainless Steel 150# Flanged Ball Valve Features Full port SS 150# flanged ball valves 1/2" through 4" sizes Class 150# flanges designed to meet ANSI B16.34 standards ISO mounting... | |
| Stainless Steel Clamp End 3-Way Sanitary Valve Features Full port SS sanitary clamp end 3-way multi-port ball valve 1" through 4" sizes Cavity filled seats available L-port and T-port designs... | |
| Full port PVC and CPVC automated true union ball valves 1/2" through 4" EPDM, Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, or pool and... | |
| Full port PVC automated true union 3-way ball valves 1/2" through 2" EPDM and Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, mixing, or pool... |