BI-TORQ® Valve Automation Datasheets for Washdown Stations
Washdown Stations use the process of high-pressure cleaning with water and or chemicals. Washdown Stations are used in industries such as food and beverage, pharmaceuticals and industrial cleaning.
Washdown Stations: Learn more
| Product Name | Notes |
|---|---|
| Description M-156N The Strahman M-156N Bronze Wall-Mounted Hose Station is designed for hot OR cold water use wherever hose service is required. This compact unit includes a single control valve,... | |
| Description M-358 The Strahman M-358 Bronze Hose Station is designed for hot OR cold water use wherever concealed piping and attractive appearance are required. This compact unit includes a single... | |
| Description M-756 The Strahman M-756N Stainless Steel Wall-Mounted Hose Station is designed for hot OR cold water use wherever hose service is required. This compact unit includes a single control... | |
| Description M-758 The Strahman M-758 Stainless Steel Hose Station is designed for hot OR cold water use wherever concealed piping and attractive appearance are required. This compact unit includes a... | |
| Description The M-144TG Bronze Safety Mixing Unit, which was recently redesigned with the latest innovations, will blend steam and cold water in any desired proportion. It is user-adjustable with a... | |
| Description The M-5000TS is a Thermostatically Controlled Bronze Mixing Unit that lets you combine steam and cold water to produce hot water efficiently without the safety concerns normally associated with... | |
| Description The Strahman M-120 Stainless Steel Wall-Mounted Hose Station is designed for hot OR cold water use wherever hose service is required. This compact unit includes a single ball valve,... | |
| Description The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed... | |
| Description The Strahman M-200TS is a Thermostatically Controlled Bronze Mixing Unit that allows you to blend hot and cold water to an exact output water temperature. The M200TS is accurate... | |
| Description The Strahman M-5000TG Bronze Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam... | |
| Description The Strahman M-5700TG Stainless Steel Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s... | |
| Description The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially... | |
| Description This High-Efficiency (HE) version of our M-5000TG bronze mixing unit will give you up to 20% savings in water, sewage, and energy costs! Designed to function on a reduced... |