BI-TORQ® Valve Automation Datasheets for Tempering Valves and Thermally Actuated Valves

Tempering valves and thermally actuated valves contain a thermal sensing component that opens or closes in response to temperature changes.
Tempering Valves and Thermally Actuated Valves: Learn more

Product Name Notes
BT-SERIES FEATURES Designed for valve sizes 3" through 12" based on valve torque, media or pressure values Up to 21,000 inch pounds of torque output Valve can still be operated...
HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated...
For valves up to 150 inch pounds of Torque Heavy Duty Spring Pack The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low...
For valves up to 830 inch pounds torque Heavy Duty Spring Pack The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress...
Key Features Automatic closure in case of ambient heat from fire, remote signal or local pushbutton Can be installed on both fire safe approved quarter-turn ball or butterfly valves Fully...