BI-TORQ® Valve Automation High Pressure Fire Safe Ball Valves HPS

Description
HPS Features and Options Full port stainless steel high pressure ball valve Optional carbon steel bodies 1/4" through 2" with NPT end connections Delrin® or PEEK™ Seats Up to 6000 PSI working pressure API 607 Fire Safe approved Self-adjusting stem packing Ideal for hydraulics or other high pressure service Integral ISO 5211 mounting pad for automation Factory assembled and tested
Datasheet
Description
HPS Features and Options Full port stainless steel high pressure ball valve Optional carbon steel bodies 1/4" through 2" with NPT end connections Delrin® or PEEK™ Seats Up to 6000 PSI working pressure API 607 Fire Safe approved Self-adjusting stem packing Ideal for hydraulics or other high pressure service Integral ISO 5211 mounting pad for automation Factory assembled and tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Fire Safe Ball Valves - HPS - BI-TORQ® Valve Automation
La Fox, IL, USA
High Pressure Fire Safe Ball Valves
HPS
High Pressure Fire Safe Ball Valves HPS
HPS Features and Options Full port stainless steel high pressure ball valve Optional carbon steel bodies 1/4" through 2" with NPT end connections Delrin® or PEEK™ Seats Up to 6000 PSI working pressure API 607 Fire Safe approved Self-adjusting stem packing Ideal for hydraulics or other high pressure service Integral ISO 5211 mounting pad for automation Factory assembled and tested

HPS Features and Options

  • Full port stainless steel high pressure ball valve
  • Optional carbon steel bodies
  • 1/4" through 2" with NPT end connections
  • Delrin® or PEEK™ Seats
  • Up to 6000 PSI working pressure
  • API 607 Fire Safe approved
  • Self-adjusting stem packing
  • Ideal for hydraulics or other high pressure service
  • Integral ISO 5211 mounting pad for automation
  • Factory assembled and tested
Supplier's Site Datasheet

Technical Specifications

  BI-TORQ® Valve Automation
Product Category Industrial Valves
Product Number HPS
Product Name High Pressure Fire Safe Ball Valves
Valve Type Ball
Primary Material Stainless Steel; Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Solenoid Valves - 5000009034-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details