BI-TORQ® Valve Automation Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| BT-SERIES FEATURES Designed for valve sizes 3" through 12" based on valve torque, media or pressure values Up to 21,000 inch pounds of torque output Valve can still be operated... | |
| Features Full port 3-piece SS ball valve 1/4" through 4" 1000PSI working pressure ISO mounting pad Blowout proof stem Swing out design for easy in-line maintenance Spring loaded belleville washers... | |
| Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food... | |
| Features Full port brass ball valve 1/4" through 4" 600PSI working pressure ISO mounting pad Blowout proof stem CE rated Optional stainless ball and stem (IB-Series) | |
| Features Standard port 3-way NPT brass ball valve 1/4" through 3" ISO mounting pad for direct mount automation TFE seats, Viton seals L-port or T-port configurations TFE seats, TFE body... | |
| HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated... | |
| For valves up to 150 inch pounds of Torque Heavy Duty Spring Pack The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low... | |
| For valves up to 830 inch pounds torque Heavy Duty Spring Pack The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress... | |
| Key Features Automatic closure in case of ambient heat from fire, remote signal or local pushbutton Can be installed on both fire safe approved quarter-turn ball or butterfly valves Fully... | |
| Manual 2-Piece Full Port Brass Ball Valve Features Full port brass ball valve 1/4" through 4" sizes 600WOG/100PSI steam rating Blow-out proof stem Adjustable stem packing ANSI B 1.20.1 threaded... | |
| Manual 2-Piece Stainless Steel Ball Valve Features Full port SS ball valve 1/4" through 3" sizes Blow-out proof stem RTFE seats and TFE seals Spring loaded belleville washers 1000 PSI,... | |
| Manual 3-Piece Brass Ball Valve Features Standard port brass 3-way ball valve 1/4" through 3" sizes Blow-out proof stem Chrome-plated brass ball TFE seats with Viton o-ring backing for low... | |
| Manual 3-Way Flanged Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 4" 150# ANSI flanged ends L-port and T-port design 4-seat design for high cycle... | |
| Manual 3-Way Full Port Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 2" NPT or SW ends L-port and T-port design 4-seat design for high... | |
| The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in... | |
| Total equipment isolation valves are never 100% reliable. For this reason, most safety regulations demand positive shut-off devices like line blinds Strahman offers the most complete and diverse series of... |