BI-TORQ® Valve Automation Brass Ball Valve IP-2P Series

Description
Features Full port brass ball valve 1/4" through 4" 600PSI working pressure ISO mounting pad Blowout proof stem CE rated Optional stainless ball and stem (IB-Series)
Description
Features Full port brass ball valve 1/4" through 4" 600PSI working pressure ISO mounting pad Blowout proof stem CE rated Optional stainless ball and stem (IB-Series)

Suppliers

Company
Product
Description
Supplier Links
Brass Ball Valve - IP-2P Series - BI-TORQ® Valve Automation
La Fox, IL, USA
Brass Ball Valve
IP-2P Series
Brass Ball Valve IP-2P Series
Features Full port brass ball valve 1/4" through 4" 600PSI working pressure ISO mounting pad Blowout proof stem CE rated Optional stainless ball and stem (IB-Series)

Features

  • Full port brass ball valve
    1/4" through 4"
  • 600PSI working pressure
  • ISO mounting pad
  • Blowout proof stem
  • CE rated
  • Optional stainless ball and stem
    (IB-Series)
Supplier's Site

Technical Specifications

  BI-TORQ® Valve Automation
Product Category Industrial Valves
Product Number IP-2P Series
Product Name Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Gas; Gasoline / Diesel Fuel; Air; Compressed Air
Valve Size 0.25 to 4.00 inch (6.35 to 101.60 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

APCO Full Flow Foot Valves (FFF) -  - DeZURIK, Inc.
Specs
Valve Type Foot Valve
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Solenoid Valves - 5000005497-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details