BI-TORQ® Valve Automation Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| Features and Options Field convertible for double acting or spring return (single acting) pneumatic actuators 1/2" DIN or strain relief connectors 120 VAC, 220 VAC, 24 VAC, 12 VDC and... | |
| BI-TORQ offers two models of NAMUR mount solenoid valves that are available in 120VAC, 220VAC, 12VDC, 24VDC and 24VAC voltages. Both our AL and AV series NAMUR mount solenoid are... |