BI-TORQ® Valve Automation Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| PN-SERIES PNEUMATIC ACTUATORS WITH EXTRUDED ALUMINUM BODIES The BI-TORQ PN-series pneumatic actuator features a top mount indicator and open-close stop adjustment as a standard feature. In addition, precise engineering has... | |
| PNEUMATIC ACTUATORS WITH STAINLESS STEEL BODIES The BI-TORQ stainless steel pneumatic actuator has an investment cast 304 or 316SS body, making this unit an ideal choice for pharmaceutical, food and... | |
| BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric... | |
| BI-TORQ provides three different lines of electric spring return actuators for applications that require an automatic shut-down in case of a catastrophic power loss. Torque outputs on our spring return... | |
| Features and Options Automatically returns manual valve to pre-designated open or closed position when operator releases the handle Up to 830 inch pounds of torque ISO mount versions available for... | |
| Our sandwich-mount declutch operator are designed to mount between a pneumatic actuator and valve, allowing an operator to manually override the action of the pneumatic actuator. Operators in this category... | |
| The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and... |