BI-TORQ® Valve Automation Fire Safe Fusible Link Shut-Off Valve HT-Series

Description
HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated manually through the declutchable gear override Weatherproof spring pack and all stainless steel top plate for maximum corrosion resistance Factory assembled by trained personnel for maximum safety Can be designed for an API607 valve of your choice or as a complete package with valve
Description
HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated manually through the declutchable gear override Weatherproof spring pack and all stainless steel top plate for maximum corrosion resistance Factory assembled by trained personnel for maximum safety Can be designed for an API607 valve of your choice or as a complete package with valve

Suppliers

Company
Product
Description
Supplier Links
Fire Safe Fusible Link Shut-Off Valve - HT-Series - BI-TORQ® Valve Automation
La Fox, IL, USA
Fire Safe Fusible Link Shut-Off Valve
HT-Series
Fire Safe Fusible Link Shut-Off Valve HT-Series
HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated manually through the declutchable gear override Weatherproof spring pack and all stainless steel top plate for maximum corrosion resistance Factory assembled by trained personnel for maximum safety Can be designed for an API607 valve of your choice or as a complete package with valve

HT-SERIES FEATURES

  • Designed for valve sizes 3" through 6" based on valve torque, media or pressure values
  • Up to 1800 inch pounds of torque output
  • Valve can still be operated manually through the declutchable gear override
  • Weatherproof spring pack and all stainless steel top plate for maximum corrosion resistance
  • Factory assembled by trained personnel for maximum safety
  • Can be designed for an API607 valve of your choice or as a complete package with valve
Supplier's Site

Technical Specifications

  BI-TORQ® Valve Automation
Product Category Industrial Valves
Product Number HT-Series
Product Name Fire Safe Fusible Link Shut-Off Valve
Valve Type Ball; Shut Off
Media Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media; Chemical
Valve Size 3.00 to 6.00 inch (76.20 to 152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Solenoid Valves, FP01 -  - Rotork plc
Specs
Valve Type Solenoid
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-049-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-CP100 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details