BI-TORQ® Valve Automation Datasheets for Sanitary Valves
Sanitary valves are designed for applications requiring clean or sterile processing.
Sanitary Valves: Learn more
| Product Name | Notes |
|---|---|
| Features Full port 3-piece sanitary ball valve 1/2" through 4" ISO mounting pad Clamp ends 240 grit polish Cavity filled seats Ideal for food, beverage and pharmaceutical applications TFE seats,... | |
| Features Full port 3-way sanitary clamp end 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE cavity filler seats and seals L-port or T-port configurations... | |
| Manual Sanitary Clamp End Ball Valve Features Full port SS sanitary clamp end ball valve 1/2" through 4" sizes 240 grit bore polish Cavity-filled TFE seats to prevent product entrapment... | |
| Stainless Steel Clamp End 3-Way Sanitary Valve Features Full port SS sanitary clamp end 3-way multi-port ball valve 1" through 4" sizes Cavity filled seats available L-port and T-port designs... |