BI-TORQ® Valve Automation Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| AUTOMATED CAST IRON BUTTERFLY VALVES BY-SERIES FEATURES Wafer and lug style cast iron BFVs 2" through 12" sizes standard SS stem and disc as standard EPDM, BUNA-N and Viton seats... | |
| FEATURES Durable cast iron gear operators Mounting kits available to mount gears to valves with non-ISO mounts Cast handwheels and chainwheel options | |
| Features Full port 3-piece SS ball valve 1/4" through 4" 1000PSI working pressure ISO mounting pad Blowout proof stem Swing out design for easy in-line maintenance Spring loaded belleville washers... | |
| Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food... | |
| Features Full port brass ball valve 1/4" through 4" 600PSI working pressure ISO mounting pad Blowout proof stem CE rated Optional stainless ball and stem (IB-Series) | |
| Features PVC or CPVC,body construction 1/2" through 4" TFE seats and EPDM, Viton o-ring seals Threaded, socket or flanged end options Patented design to help prevent leakage in case of... | |
| Features PVC, CPVC, PVDF or Polypropylene body construction 1/2" through 2" TFE seats and EPDM, Viton o-ring seals Threaded, socket or flanged end options Patented design to help prevent leakage... | |
| Features Standard port 3-way NPT brass ball valve 1/4" through 3" ISO mounting pad for direct mount automation TFE seats, Viton seals L-port or T-port configurations TFE seats, TFE body... | |
| PY-SERIES FEATURES PVC, CPVC and polypropylene butterfly valves 2" through 12" standard sizes EPDM, BUNA-N and Viton seats Ideal for chemical or industrial applications, as well as pools and water... | |
| Manual 2-Piece Full Port Brass Ball Valve Features Full port brass ball valve 1/4" through 4" sizes 600WOG/100PSI steam rating Blow-out proof stem Adjustable stem packing ANSI B 1.20.1 threaded... | |
| Manual 2-Piece Stainless Steel Ball Valve Features Full port SS ball valve 1/4" through 3" sizes Blow-out proof stem RTFE seats and TFE seals Spring loaded belleville washers 1000 PSI,... | |
| Manual 3-Piece Brass Ball Valve Features Standard port brass 3-way ball valve 1/4" through 3" sizes Blow-out proof stem Chrome-plated brass ball TFE seats with Viton o-ring backing for low... | |
| Manual 3-Way Flanged Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 4" 150# ANSI flanged ends L-port and T-port design 4-seat design for high cycle... | |
| Manual 3-Way Full Port Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 2" NPT or SW ends L-port and T-port design 4-seat design for high... | |
| Manual Wafer and Lug Butterfly Valve Features Wafer or lug style cast iron butterfly valves 2-8": with lever, 10" & 12" with gear opeator Standard stainless steel disc and stem... | |
| Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost... | |
| The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in... | |
| Full port PVC and CPVC automated true union ball valves 1/2" through 4" EPDM, Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, or pool and... | |
| Full port PVC automated true union 3-way ball valves 1/2" through 2" EPDM and Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, mixing, or pool... |