BI-TORQ® Valve Automation Datasheets for Valve Positioners
Valve positioners compare a control signal to a valve actuator’s position and move the actuator accordingly. They are used with both linear valves and rotary valves.
Valve Positioners: Learn more
| Product Name | Notes |
|---|---|
| Our 3-15PSI pneumatic and 4-20mA electro-pneumatic positioners provide repeatable, positive control of quarter-turn ball and butterfly valves. The modular design allows for retrofit of component parts and the corrosion-resistant housing... | |
| YT-2500 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Fail freeze function Near zero air consumption level HART comunication Auto calibration... | |
| YT-2550 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Fail freeze function Near zero air consumption level HART comunication Auto calibration... |