BI-TORQ® Valve Automation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| AUTOMATED CAST IRON BUTTERFLY VALVES BY-SERIES FEATURES Wafer and lug style cast iron BFVs 2" through 12" sizes standard SS stem and disc as standard EPDM, BUNA-N and Viton seats... | |
| 3-Piece Stainless Steel API607 Fire Safe NPT Valve Features Full port SS fire safe ball valve 1/2" through 2" sizes Designed and tested to API607 4th Edition High cycle live... | |
| SS 150# API607 FIRE SAFE FLANGED VALVES ED50 SERIES FEATURES Full port SS 150# flanged ball valves 1/2" through 3" sizes Class 150# flanges designed to meet ANSI B16.34 standards... | |
| BT-SERIES FEATURES Designed for valve sizes 3" through 12" based on valve torque, media or pressure values Up to 21,000 inch pounds of torque output Valve can still be operated... | |
| Features and Options Field convertible for double acting or spring return (single acting) pneumatic actuators 1/2" DIN or strain relief connectors 120 VAC, 220 VAC, 24 VAC, 12 VDC and... | |
| FEATURES Durable cast iron gear operators Mounting kits available to mount gears to valves with non-ISO mounts Cast handwheels and chainwheel options | |
| Features Full port 150# ANSI flanged SS ball valve 1/2" through 4" ISO mounting pad ANSI flanged ends RTFE seats, TFE seals Belleville washers and adjustable stem packing for high... | |
| Features Full port 3-piece sanitary ball valve 1/2" through 4" ISO mounting pad Clamp ends 240 grit polish Cavity filled seats Ideal for food, beverage and pharmaceutical applications TFE seats,... | |
| Features Full port 3-piece SS ball valve 1/4" through 4" 1000PSI working pressure ISO mounting pad Blowout proof stem Swing out design for easy in-line maintenance Spring loaded belleville washers... | |
| Features Full port 3-way 150# ANSI flanged 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE seats and seals L-port or T-port configurations Ideal for... | |
| Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food... | |
| Features Full port 3-way sanitary clamp end 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE cavity filler seats and seals L-port or T-port configurations... | |
| Features Full port brass ball valve 1/4" through 4" 600PSI working pressure ISO mounting pad Blowout proof stem CE rated Optional stainless ball and stem (IB-Series) | |
| Features PVC or CPVC,body construction 1/2" through 4" TFE seats and EPDM, Viton o-ring seals Threaded, socket or flanged end options Patented design to help prevent leakage in case of... | |
| Features PVC, CPVC, PVDF or Polypropylene body construction 1/2" through 2" TFE seats and EPDM, Viton o-ring seals Threaded, socket or flanged end options Patented design to help prevent leakage... | |
| Features Standard port 3-way NPT brass ball valve 1/4" through 3" ISO mounting pad for direct mount automation TFE seats, Viton seals L-port or T-port configurations TFE seats, TFE body... | |
| HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated... | |
| PY-SERIES FEATURES PVC, CPVC and polypropylene butterfly valves 2" through 12" standard sizes EPDM, BUNA-N and Viton seats Ideal for chemical or industrial applications, as well as pools and water... | |
| SS API607 FIRE SAFE BALL VALVES High performance fire safe 3-piece ball valve Valve Features Full port SS fire safe ball valve 1/2" through 2" sizes Designed and tested to... | |
| BI-TORQ offers two models of NAMUR mount solenoid valves that are available in 120VAC, 220VAC, 12VDC, 24VDC and 24VAC voltages. Both our AL and AV series NAMUR mount solenoid are... | |
| For valves up to 150 inch pounds of Torque Heavy Duty Spring Pack The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low... | |
| For valves up to 830 inch pounds torque Heavy Duty Spring Pack The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress... | |
| FS/FW Features and Options FS-series: full port stainless steel 3-piece ball valve FW-series: full port carbon steel 3-piece ball valve with SS ball and stem 1/2" through 2" NPT or... | |
| HPS Features and Options Full port stainless steel high pressure ball valve Optional carbon steel bodies 1/4" through 2" with NPT end connections Delrin® or PEEK™ Seats Up to 6000... | |
| Key Features Automatic closure in case of ambient heat from fire, remote signal or local pushbutton Can be installed on both fire safe approved quarter-turn ball or butterfly valves Fully... | |
| Manual 2-Piece Full Port Brass Ball Valve Features Full port brass ball valve 1/4" through 4" sizes 600WOG/100PSI steam rating Blow-out proof stem Adjustable stem packing ANSI B 1.20.1 threaded... | |
| Manual 2-Piece Stainless Steel Ball Valve Features Full port SS ball valve 1/4" through 3" sizes Blow-out proof stem RTFE seats and TFE seals Spring loaded belleville washers 1000 PSI,... | |
| Manual 3-Piece Brass Ball Valve Features Standard port brass 3-way ball valve 1/4" through 3" sizes Blow-out proof stem Chrome-plated brass ball TFE seats with Viton o-ring backing for low... | |
| Manual 3-Way Flanged Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 4" 150# ANSI flanged ends L-port and T-port design 4-seat design for high cycle... | |
| Manual 3-Way Full Port Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 2" NPT or SW ends L-port and T-port design 4-seat design for high... | |
| Manual Sanitary Clamp End Ball Valve Features Full port SS sanitary clamp end ball valve 1/2" through 4" sizes 240 grit bore polish Cavity-filled TFE seats to prevent product entrapment... | |
| Manual Stainless Steel 150# Flanged Ball Valve Features Full port SS 150# flanged ball valves 1/2" through 4" sizes Class 150# flanges designed to meet ANSI B16.34 standards ISO mounting... | |
| Manual Wafer and Lug Butterfly Valve Features Wafer or lug style cast iron butterfly valves 2-8": with lever, 10" & 12" with gear opeator Standard stainless steel disc and stem... | |
| Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost... | |
| Stainless Steel Clamp End 3-Way Sanitary Valve Features Full port SS sanitary clamp end 3-way multi-port ball valve 1" through 4" sizes Cavity filled seats available L-port and T-port designs... | |
| Strahman sampling valves extract fluid directly from the pipeline. They can be used under high pressure or even high vacuum conditions.Strahman' s line of sampling valves produces samples without failure. | |
| The SERIES 10 knife gate is a uni-directional wafer valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in... | |
| The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in... | |
| Total equipment isolation valves are never 100% reliable. For this reason, most safety regulations demand positive shut-off devices like line blinds Strahman offers the most complete and diverse series of... | |
| Full port PVC and CPVC automated true union ball valves 1/2" through 4" EPDM, Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, or pool and... | |
| Full port PVC automated true union 3-way ball valves 1/2" through 2" EPDM and Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, mixing, or pool... |