BI-TORQ® Valve Automation Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| Features PVC or CPVC,body construction 1/2" through 4" TFE seats and EPDM, Viton o-ring seals Threaded, socket or flanged end options Patented design to help prevent leakage in case of... | |
| Features PVC, CPVC, PVDF or Polypropylene body construction 1/2" through 2" TFE seats and EPDM, Viton o-ring seals Threaded, socket or flanged end options Patented design to help prevent leakage... | |
| PY-SERIES FEATURES PVC, CPVC and polypropylene butterfly valves 2" through 12" standard sizes EPDM, BUNA-N and Viton seats Ideal for chemical or industrial applications, as well as pools and water... | |
| Full port PVC and CPVC automated true union ball valves 1/2" through 4" EPDM, Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, or pool and... | |
| Full port PVC automated true union 3-way ball valves 1/2" through 2" EPDM and Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, mixing, or pool... |