Essentra Components Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| Cable Gland Washers are suitable to use with Essentra's range of Cable Glands and Locknuts. Made of Neoprene, they are quick-fitting and easy act as a seal. | |
| Flange Protector Washers securely fasten flange protector discs when used with Essentra Flange Protector Pins. The washers are available in either chemically resistant HDPE or galvanized steel with a hard... | |
| Flat washers insulate against moisture and electricity. Resist corrosion, abrasion and most chemicals. They provide full insulation, cushioning and spacing. | |
| Shoulder washer also known as insulation sleeves, are impervious to moisture, dirt and most chemicals. Self lubricating and resistant to corrosino and abrasion. | |
| The anti-loss lip is suitable for pre-assembly. With sealing capabilities. Resistant to corrosion and many chemicals. |
| << Prev |