WS0950A -- BUSHING, SHOULDER WASHERS
Essentra Components
Bushing, Shoulder Washers
WS0950A
Description
WASHER SHOULDER M5 NYLON
Description
WASHER SHOULDER M5 NYLON
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
WS0950A |
|
Product Name
|
Bushing, Shoulder Washers |
|
Material
|
Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
StainlessSteel; Stainless steel
Finish
Plain
Inside Diameter
0.087 inch (2.200 mm)
View Details
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Fibre
Inside Diameter
0.171 inch (4.343 mm)
View Details
3 suppliers
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Material
Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish
BlackOxide
Number Size
1"
View Details