FIPA Inc. Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| Whether glass plates, smooth wood panels or other polished surfaces – FIPA SX-G series vacuum hand grippers enable the manual handling of these products without a separate vacuum source. A... | |
| Automated handling of individual products or product layers without gripper change Suitable for rigid products with an even or uneven surface Fast and uniform vacuum distribution ensures short cycle times... | |
| Automated handling of individual products or product layers without gripper change Suitable for rigid products with an even or uneven surface Integrated valves seal unused suction openings without loss of... | |
| Clamping diameter 10 mm GR04.101A: Inductive PNP or NPN sensor with 3 pin male connector, length 0.3 m - direct part detection, large area sensor activation GR04.104: Magnetive PNP or... | |
| Clamping diameter 10 mm GR04.102A: Double-acting to enable short duty cycles GR04.100, GR04.102A: Jaws made of anodized aluminum alloy GR04.105: Sawtooth jaws made of zinc plated steel for a higher... | |
| Clamping diameter 20 mm GR04.131B with rounded sawtooth for a higher gripping force GR04.131H with interchangeable HNBR Pads for gentle gripping Easy assembly / disassembly of the gripper jaws Compatible... | |
| Clamping diameter 20 mm Grippers with wide opening jaws and high gripping force GR04.2016S with sawtooth jaws for a higher gripping force GR04.2016H with interchangeable HNBR Pads for gentle gripping... | |
| Clamping diameter 20 mm Grippers with wide opening jaws and high gripping force self-centering Large area sensor activation, regardless of sprue position Easy assembly / disassembly of the gripper jaws... | |
| Combination of 4x4 or 6x6 bellows suction cups with 2.5 bellows in oil resistant NBR Suction plate suspended using a spring plunger with internal vacuum channel (25 mm stroke) Off-center... | |
| Expansion grippers for small or lightweight parts Compact and lightweight design Food grade gripper heads (FDA approved material) Body made of high-strength, anodized aluminum Gripper heads can be easily exchanged... | |
| Fully HNBR-coated jaws allow for gentle gripping without scratching the workpiece Gripper with wide opening jaws for large sprues Gap-free closing for flat sprues Body and jaws made of high-strength... | |
| Gripper fingers in slim design for rear gripping such as in demolding of parts Single acting, spring return Body and jaws made of high-strength aluminum alloy Sensors for optional monitoring... | |
| Gripper fingers in slim design for rear gripping such as in demolding of parts Single-acting, spring return Body and jaws made of high-strength aluminum alloy Sensors for optional monitoring piston... | |
| Gripper for large strokes for handling large parts Double-acting for inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring gripper... | |
| Gripper for materials that are non-dimensionally stable or difficult to handle with vacuum Alignment to material thickness via adjustable stroke Double-acting, enables short duty cycles, separate compressed air connections for... | |
| Gripper for small sprues and restricted space requirements High gripping force and wide jaw opening Body and jaws made of high-strength anodized aluminum alloy | |
| Gripper for small sprues and restricted space requirements High gripping force and wide jaw opening Part control via indirect sensing - Sensor activated if no part has been gripped Body... | |
| Gripper for work pieces or materials that are non-dimensionally stable or difficult to handle with vacuum Narrow design Stroke can be adjusted to material thickness Double-acting enables short duty cycles:... | |
| Gripper with high gripping force Double-acting for inside / outside gripping and short duty cycles Single-acting: Normally open (NO), compressed air for closing, opening via return spring Body and jaws... | |
| Grippers for large strokes for handling large parts Double-acting for inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring gripper... | |
| Grippers for materials that are non-dimensionally stable or difficult to handle with vacuum Central bore hole to allow insertion of gripper into stack rails for pick and place Stroke limitation... | |
| Grippers for materials that are non-dimensionally stable or difficult to handle with vacuum Stroke can be adjusted to material thickness Double-acting enables short duty cycles: Separate compressed air connections for... | |
| Grippers for undercuts, clamping, mounting and pick & place applications Double-acting: Inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring... | |
| Grippers with flat entry angle enables handling of thin or flat parts Knurled screw for stroke adjustment to textile thickness GR04.700: Double-acting enables short duty cycles - Separate compressed air... | |
| Grippers with flat entry angle enables handling of thin or flat parts Knurled screw for stroke adjustment to textile thickness GR04.730: Single-acting - Compressed air connection for needle extraction, reset... | |
| Grippers with high gripping force and extra wide jaw opening for thick sprues Gap-free closing for flat sprues Large area sensor activation, regardless of sprue position | |
| Grippers with high gripping force and narrow closing gap for flat sprues Feed stroke (cylinder 1) moves gripper towards the mold for part removal Back stroke (cylinder 2) fully retracts... | |
| Grippers with high gripping force and narrow closing gap for flat sprues Large area sensor activation, regardless of sprue position Easy exchange of jaws without snap-rings Body and jaws made... | |
| Grippers with high gripping force and very wide jaw opening for large sprues Narrow closing gap for flat sprues (model A closes gap-free!) Self-centering factory setting Large area sensor activation,... | |
| Grippers with high gripping force and wide jaw opening for large sprues Narrow closing gap for flat sprues Signals when jaws are closed because no part has been gripped Sensor... | |
| Grippers with high gripping force and wide jaw opening Jaws with rough tooth pattern for parts that are difficult to demold Sprue detection via indirect sensing, signals when jaws are... | |
| Grippers with high gripping force taking high bending moments Compact design Double-acting for inside / outside gripping and short duty cycles Body made of high-strength aluminum alloy Sensors for monitoring... | |
| Grippers with high gripping force Compact design Double-acting for inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring gripper action... | |
| Grippers with stroke more than double of GR04.125 at same gripping force Compact and flat design Double-acting for inside / outside gripping and short duty cycles Body and jaws made... | |
| Grippers without shaft with extra long jaws and wide jaw opening Jaws are self-centerning Double-acting for short duty cycles, opening and closing controlled separately Sensor for optional monitoring of piston... | |
| Handling of limp, non-rigid objects such as bags, shrink-wraps or any product that fully covers the suction chamber On board vacuum generation via high performance ejectors for optimum suction power... | |
| High gripping force with high gripping precision Gripping of objects located behind large undercuts; clamping and assembly of parts Suitable for dusty environments due to dust protection seals Double-acting, short... | |
| Medium sized gripper for adapting customized jaws Wide opening for large sprues Exchangeable jaws available Body and jaws made of high-strength anodized aluminum alloy | |
| Single-acting grippers with high holding force Gripper bellow expanded by pneumatically driven piston, clamps workpiece at its inner surface Ventilation of gripper resets piston and bellow and releases workpiece Piston... |