FIPA Inc. Datasheets for Plastic Tubing

Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more

Product Name Notes
Excellent resistance to chemicals, temperature and weather conditions Very smooth, transparent inner surface Suitable for air, water and corrosive fluids
High flexibility enables small bending curve to build compact tubing systems Suitable for air and tap water Cut marks at 500 mm intervals facilitate installation
High flexibility enables small bending curve to build compact tubing systems Suitable for air and tap water Cut marks at 500 mm intervals facilitate installation High chemical and mechanical resistance...
Highly flexible polyurethane for pressure and vacuum applications tubing Self-extinguishing, flame resistant according to DIN 4102 B 1 Alternative product in case of flying sparks, weld spatter or special fire...
Space-saving tubing for mobile vacuum or pressure systems without straining the connections Suitable for pneumatic tools
Unpressurized and low-pressure applications with concurrent pivoting motions and oscillations High flexibility enables sharp turning radii for compact tubing systems FDA approval for aqueous foods Extremely resistant to acids and...
Vacuum applications up to 40 % vacuum Very smooth inner surface for residue-free transport of materials such as granulate Resistant to the elements and many chemicals Outer surface slightly corrugated...
Vacuum applications up to 95 % Very smooth inner surface for residue-free transport of materials such as granulate Suitable for continuous movement Hight abrasion-proof