FIPA Inc. Gripper Fingers Angle Stroke 95°

Description
Gripper fingers in slim design for rear gripping such as in demolding of parts Single acting, spring return Body and jaws made of high-strength aluminum alloy Sensors for optional monitoring piston position (finger swung in or out)
Description
Gripper fingers in slim design for rear gripping such as in demolding of parts Single acting, spring return Body and jaws made of high-strength aluminum alloy Sensors for optional monitoring piston position (finger swung in or out)

Suppliers

Company
Product
Description
Supplier Links
Gripper Fingers Angle Stroke 95° -  - FIPA Inc.
Durham, NC, United States
Gripper Fingers Angle Stroke 95°
Gripper Fingers Angle Stroke 95°
Gripper fingers in slim design for rear gripping such as in demolding of parts Single acting, spring return Body and jaws made of high-strength aluminum alloy Sensors for optional monitoring piston position (finger swung in or out)
  • Gripper fingers in slim design for rear gripping such as in demolding of parts
  • Single acting, spring return
  • Body and jaws made of high-strength aluminum alloy
  • Sensors for optional monitoring piston position (finger swung in or out)
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Grippers
Product Name Gripper Fingers Angle Stroke 95°
Style Angular
Actuation Pneumatic
Number of Grips 2
Action Single
Unlock Full Specs
to access all available technical data

Similar Products

Bellows gripper - DHEB-33-E-U-S-L - Festo Corporation
Specs
Action Single
Jaw Material Aluminum
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details
Tapered Replaceable Grippers - 23803 - Jergens, Inc.
Specs
Jaw Material Steel; 8620 Steel
View Details