FIPA Inc. Datasheets for Rotary Vane Vacuum Pumps and Systems

Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive displacement pumps.
Rotary Vane Vacuum Pumps and Systems: Learn more

Product Name Notes
High reliability and low maintenance costs due to simple assembly Universal application: Continuous operation at different vacuum levels Compact design due to robust protective housing that also reduces the sound...
High reliability and low maintenance costs due to simple design Universal application: Continuous operation at different vacuum levels Compact design due to robust protective housing that also reduces the sound...
High reliability and low maintenance costs due to simple design Universal application: Continuous operation at different vacuum levels Cooling with powerful fan at the rear of the motor Compact design...
High reliability and low maintenance costs owing to simple design Universal application: Continuous operation at different vacuum levels Compact design and low weight Oil-free vacuum pumps are available from FIPA...
Very high final vacuum level Drives with multi-range voltages Especially suited for the evacuation of small closed containers Efficient damping and oil recovery system prevents oil mist and reduces sound...
Very high final vacuum level Gas ballast available, can tolerate water vapor Effective damping and recovery system prevents oil mist and reduces sound level Innovative sealing system prevents oil recirculation...
Very high final vacuum level Suitable for moist environments Effective damping and recovery system prevents oil mist and reduces sound level Innovative sealing system prevents oil recirculation at standstill under...
Very high final vacuum Suitable for moist environments Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air Innovative sealing system prevents oil recirculation at...
Very high level of final vacuum Suitable for moist environments Effective damping and recovery system prevents oil mist and reduces sound level Innovative sealing system prevents oil recirculation at standstill...
Very high level of final vacuum Suitable for moist environments Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air Innovative sealing system prevents oil...