FIPA Inc. Datasheets for Vacuum Pumps and Vacuum Generators

Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more

Product Name Notes
Compact design and reliable operation – FIPA central vacuum units offer a complete solution for vacuum generation. With a vacuum tank, one to three oil-lubricated pumps, and control devices,...
FIPA heavy-duty ejectors in compact aluminium housing are robust vacuum generators that work reliably in harsh environments. They balance compressed air fluctuations between 3 to 6 bar, thus ensuring the...
FIPA inline ejectors are compact, lightweight and efficient vacuum generators for the handling of lightweight workpieces. They are preferably used in pick-and-place applications in the electronics industry, in separating systems...
Electronic air-saving function reduces operating costs by up to 90 % with dense workpieces Pressure regulation energy-saving function at a constant 50.76 psi reduces operating costs by up to 50...
Handling of air-permeable products, or for high leakages High suction power for short evacuation times and fast vacuum build-up Low space requirements due to small construction size (65.310 - 65.330)...
Handling of dense and porous workpieces Within the supply pressure of 58 - 116 psi, the ejector works at 50.76 psi with same high performance Electronic vacuum and blow-off control...
Handling of dense and porous workpieces Within the supply pressure of 58 - 116 psi, the ejector works at 50.76 psi with same high performance Energy saving increases along with...
High reliability and low maintenance costs due to simple assembly Universal application: Continuous operation at different vacuum levels Compact design due to robust protective housing that also reduces the sound...
High reliability and low maintenance costs due to simple design Universal application: Continuous operation at different vacuum levels Compact design due to robust protective housing that also reduces the sound...
High reliability and low maintenance costs due to simple design Universal application: Continuous operation at different vacuum levels Cooling with powerful fan at the rear of the motor Compact design...
High reliability and low maintenance costs owing to simple design Universal application: Continuous operation at different vacuum levels Compact design and low weight Oil-free vacuum pumps are available from FIPA...
High suction power for fast evacuation and short gripping time Easy installation directly in the vacuum line Rectangular design enables space-conserving parallel mounting of several ejector boxes Replaceable silencer filter...
High suction power for fast evacuation and short gripping time Easy installation directly on the suction cup Small dimensions for installation where space is limited Robust design with nickel-plated brass...
High suction power for safe handling of air-permeable products or generally in the presence of high leakage Gentle transportation of powdery substances or small-size products such as granular material, coffee,...
High suction power for short gripping time Easy installation directly on the suction cup Robust aluminum body Replaceable silencer filter element for short downtimes
High vacuum level at low feed pressures, and thus particularly efficient use of compressed air as well as suitability for fluctuating air pressure levels Handling of porous products, or for...
Small and very light for installation directly on suction cups for fast vacuum build-up and short gripping times Blow-off from a fast-reacting micro valve enables very short cycle times Graded...
Suitable for direct fitting to solenoid valves High suction power for short gripping times Flexible installation thanks to rotatable, angled vacuum connection Replaceable silencer for fast servicing and short downtimes...
Transport of powdery or granular materials Extraction of non-aggressive vapors and gases Medium vacuum level for overcoming larger height differences No build-up of heat because of no moving parts and...
Very high final vacuum level Drives with multi-range voltages Especially suited for the evacuation of small closed containers Efficient damping and oil recovery system prevents oil mist and reduces sound...
Very high final vacuum level Gas ballast available, can tolerate water vapor Effective damping and recovery system prevents oil mist and reduces sound level Innovative sealing system prevents oil recirculation...
Very high final vacuum level Suitable for moist environments Effective damping and recovery system prevents oil mist and reduces sound level Innovative sealing system prevents oil recirculation at standstill under...
Very high final vacuum Suitable for moist environments Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air Innovative sealing system prevents oil recirculation at...
Very high level of final vacuum Suitable for moist environments Effective damping and recovery system prevents oil mist and reduces sound level Innovative sealing system prevents oil recirculation at standstill...
Very high level of final vacuum Suitable for moist environments Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air Innovative sealing system prevents oil...
Very high suction power for high transportation throughput Gentle transportation of powdery substances or small-size products such as granular material, pills, chippings Extraction of non-aggressive vapors and gases Can even...