FIPA Inc. Series 100 Sprue Gripper with Sensor

Description
Clamping diameter 10 mm GR04.101A: Inductive PNP or NPN sensor with 3 pin male connector, length 0.3 m - direct part detection, large area sensor activation GR04.104: Magnetive PNP or NPN sensor with 3 pin male connector, length 0.3 m - indirect part detection, signal when jaws are closed because no part has been gripped GR04.105A: Sawtooth jaws made of zinc plated steel with sensor for higher grip force GR04.101A, GR04.104: Jaws made of anodized aluminum alloy Body made of anodized aluminum alloy Principle of operation: Single-acting Medium: Filtered and oiled / unoiled air
Description
Clamping diameter 10 mm GR04.101A: Inductive PNP or NPN sensor with 3 pin male connector, length 0.3 m - direct part detection, large area sensor activation GR04.104: Magnetive PNP or NPN sensor with 3 pin male connector, length 0.3 m - indirect part detection, signal when jaws are closed because no part has been gripped GR04.105A: Sawtooth jaws made of zinc plated steel with sensor for higher grip force GR04.101A, GR04.104: Jaws made of anodized aluminum alloy Body made of anodized aluminum alloy Principle of operation: Single-acting Medium: Filtered and oiled / unoiled air

Suppliers

Company
Product
Description
Supplier Links
Series 100 Sprue Gripper with Sensor -  - FIPA Inc.
Durham, NC, United States
Series 100 Sprue Gripper with Sensor
Series 100 Sprue Gripper with Sensor
Clamping diameter 10 mm GR04.101A: Inductive PNP or NPN sensor with 3 pin male connector, length 0.3 m - direct part detection, large area sensor activation GR04.104: Magnetive PNP or NPN sensor with 3 pin male connector, length 0.3 m - indirect part detection, signal when jaws are closed because no part has been gripped GR04.105A: Sawtooth jaws made of zinc plated steel with sensor for higher grip force GR04.101A, GR04.104: Jaws made of anodized aluminum alloy Body made of anodized aluminum alloy Principle of operation: Single-acting Medium: Filtered and oiled / unoiled air
  • Clamping diameter 10 mm
  • GR04.101A: Inductive PNP or NPN sensor with 3 pin male connector, length 0.3 m
    - direct part detection, large area sensor activation
  • GR04.104: Magnetive PNP or NPN sensor with 3 pin male connector, length 0.3 m
    - indirect part detection, signal when jaws are closed because no part has been gripped
  • GR04.105A: Sawtooth jaws made of zinc plated steel with sensor for higher grip force
  • GR04.101A, GR04.104: Jaws made of anodized aluminum alloy
  • Body made of anodized aluminum alloy
  • Principle of operation: Single-acting
  • Medium: Filtered and oiled / unoiled air
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Grippers
Product Name Series 100 Sprue Gripper with Sensor
Style Angular
Actuation Pneumatic
Number of Grips 2
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Gripper - 226791500 - Radwell International
Specs
Actuation Pneumatic
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details
Tapered Replaceable Grippers - 23813 - Jergens, Inc.
Specs
Jaw Material Steel; 8620 Steel
View Details