FIPA Inc. 2-finger Angular Gripper 40°

Description
Grippers for undercuts, clamping, mounting and pick & place applications Double-acting: Inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring gripper action via piston position optionally available
Description
Grippers for undercuts, clamping, mounting and pick & place applications Double-acting: Inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring gripper action via piston position optionally available

Suppliers

Company
Product
Description
Supplier Links
2-finger Angular Gripper 40° -  - FIPA Inc.
Durham, NC, United States
2-finger Angular Gripper 40°
2-finger Angular Gripper 40°
Grippers for undercuts, clamping, mounting and pick & place applications Double-acting: Inside / outside gripping and short duty cycles Body and jaws made of high-strength aluminum alloy Sensors for monitoring gripper action via piston position optionally available
  • Grippers for undercuts, clamping, mounting and pick & place applications
  • Double-acting: Inside / outside gripping and short duty cycles
  • Body and jaws made of high-strength aluminum alloy
  • Sensors for monitoring gripper action via piston position optionally available
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Grippers
Product Name 2-finger Angular Gripper 40°
Style Angular
Actuation Pneumatic
Number of Grips 2
Action Double
Jaw Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Bellows gripper - DHEB-18-E-U-S-L - Festo Corporation
Specs
Action Single
Jaw Material Aluminum
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details
Replaceable Grippers - 23708 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details