FIPA Inc. Datasheets for Pressure Regulators

Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more

Product Name Notes
Defined reduction in operating pressure for ejectors, limitation of holding force of grippers Easy installation thanks to vertical and horizontal cross-holes Pressure adjustment by means of knurled screw, pressure monitoring...
Defined reduction in operating pressure for ejectors, limitation of holding force of grippers Pressure adjustment by means of knurled screw, pressure monitoring by means of gauges (readout in MPa) Integrated...
Defined reduction in operating pressure for ejectors, limitation of holding force of grippers Pressure adjustment by means of knurled screw Integrated overpressure protection
Setting a constant vacuum level when handling workpieces with varying porosities or leakage Suitable as safety valve if dry-running rotary vane pumps are to run continuously at maximum vacuum Control...
Vacuum adjustment of consumer loads, such as suction cups in handling systems Automatic compensation of fluctuations in vacuum supply Highly precise, continuous vacuum adjustment via a rotary knob with locking...
Vacuum adjustment of consumer loads, such as suction cups in handling systems Integration of a vacuum gauge recommended Blow-off is possible if vacuum gauge is not connected Any installation position...