FIPA Inc. Datasheets for Vacuum Switches

Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). 
Vacuum Switches: Learn more

Product Name Notes
An electrical signal is triggered when set vacuum value is reached Switching point set via setscrew Hysteresis is fixed Standard vacuum connnection via galvanized steel G1/8 screw-in port Long service...
Analog output enables monitoring of the continuous vacuum trend Compact and light design for installation directly on the suction cup LED-display in plug connection
Digital monitoring of vacuum and pressure in handling and automation systems Small, lightweight and compact Transistor output Simple programming of the switching point, hysteresis and switching logic NC/NO Monitoring of...
Intelligent sensor for pressure monitoring Adjustable with "teaching" feature Switching point and hysteresis can be programmed as desired Simple operation using button functions and LCD-display Small and robust
Monitoring of vacuum levels, e.g. in handling systems Optimization of cycle times to improve the economy of vacuum systems Two freely adjustable digital outputs to set lower and upper threshold...
Switch outputs a digital signal when a specific vacuum level is reached Vacuum level is manually set with a potentiometer screw Hysteresis is fixed Red LED indicates set level reached...
Switch outputs a pneumatic signal when the set vacuum level is reached No electrical connection required Usable as switch element for pneumatic valves