FIPA Inc. Series 100 Sprue Gripper without Sensor

Description
Clamping diameter 10 mm GR04.102A: Double-acting to enable short duty cycles GR04.100, GR04.102A: Jaws made of anodized aluminum alloy GR04.105: Sawtooth jaws made of zinc plated steel for a higher gripping force GR04.106: Jaws with interchangeable HNBR pads for gentle gripping Body made of anodized aluminum alloy Principle of operation: GR04.100, GR04.105, GR04.106, single-acting; GR04.102A double-acting Medium: Filtered and oiled / unoiled air
Description
Clamping diameter 10 mm GR04.102A: Double-acting to enable short duty cycles GR04.100, GR04.102A: Jaws made of anodized aluminum alloy GR04.105: Sawtooth jaws made of zinc plated steel for a higher gripping force GR04.106: Jaws with interchangeable HNBR pads for gentle gripping Body made of anodized aluminum alloy Principle of operation: GR04.100, GR04.105, GR04.106, single-acting; GR04.102A double-acting Medium: Filtered and oiled / unoiled air

Suppliers

Company
Product
Description
Supplier Links
Series 100 Sprue Gripper without Sensor -  - FIPA Inc.
Durham, NC, United States
Series 100 Sprue Gripper without Sensor
Series 100 Sprue Gripper without Sensor
Clamping diameter 10 mm GR04.102A: Double-acting to enable short duty cycles GR04.100, GR04.102A: Jaws made of anodized aluminum alloy GR04.105: Sawtooth jaws made of zinc plated steel for a higher gripping force GR04.106: Jaws with interchangeable HNBR pads for gentle gripping Body made of anodized aluminum alloy Principle of operation: GR04.100, GR04.105, GR04.106, single-acting; GR04.102A double-acting Medium: Filtered and oiled / unoiled air
  • Clamping diameter 10 mm
  • GR04.102A: Double-acting to enable short duty cycles
  • GR04.100, GR04.102A: Jaws made of anodized aluminum alloy
  • GR04.105: Sawtooth jaws made of zinc plated steel for a higher gripping force
  • GR04.106: Jaws with interchangeable HNBR pads for gentle gripping
  • Body made of anodized aluminum alloy
  • Principle of operation: GR04.100, GR04.105, GR04.106, single-acting; GR04.102A double-acting
  • Medium: Filtered and oiled / unoiled air
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Grippers
Product Name Series 100 Sprue Gripper without Sensor
Style Angular
Actuation Pneumatic
Number of Grips 2
Action Double
Unlock Full Specs
to access all available technical data

Similar Products

Parallel gripper - HPPF-20-80-A - Festo Corporation
Specs
Style Parallel
Actuation Pneumatic
Number of Grips 2
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Angular Motion Parallel Gripper -  - Compact Automation
Specs
Style Angular
Actuation Pneumatic; Hydraulic (optional feature)
Number of Grips 2 (optional feature); 3 (optional feature)
View Details
Replaceable Grippers - 23703 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details