FIPA Inc. Datasheets for Vacuum Valves
Vacuum valves are used when a vacuum must be maintained in a closed system.
Vacuum Valves: Learn more
| Product Name | Notes |
|---|---|
| Installation directly between suction cup and ejector Short release time thanks to blow-off function via compressed air inlet P Suitable as a safety valve: In cases of tubing damage, malfunction... | |
| Limitation of suction flow at a constant vacuum level Reducing leakage at unoccupied suction cups maintains an adequate vacuum level for suction cups covered by products and thus prevents products... | |
| Maintains the vacuum level in vacuum systems Mechanical scanning leaves unused suction openings closed Spring-loaded spring plunger allows for any mounting position Low susceptibility to dirt and very safe operation... | |
| Maintenance of the vacuum level in suction systems in cases of vacuum generator failure Can also be used with dense workpieces as an energy-saving system Two-sided quick fittings for fast... | |
| Maintenance of the vacuum level in suction systems in cases of vacuum generator failure Suitable for installation between the vacuum pump and vacuum tank Prevents return flow of the oil... | |
| Sealing of unused suction openings to maintain the system vacuum Ball seat valve with filter (not suitable for high levels of dust or dirt) Suitable for short cycle times Limited... | |
| Sealing of unused suction openings to maintain the system vacuum Ball seat valve with filter (not suitable for high levels of dust or dirt) Suitable for short cycle times Low... | |
| Sealing of unused suction openings to maintain the system vacuum Limited leakage prevents premature triggering with porous workpieces Compact design Optimal installation position is vertical | |
| Sealing of unused suction openings to maintain the system vacuum Limited leakage prevents premature triggering with porous workpieces Self-cleaning by blow-off Suitable for harsh environmental conditions (Heavy-duty) Optimal installation position... | |
| Sealing of unused suction openings to maintain the system vacuum No leakage loss, which means it is particularly well suited for dense workpieces Closed valves are reset by switching off... | |
| Suction blow-off, ventilation of suction cups High suction power at small construction for short evacuation time and fast vacuum build-up Assembly of pneumatically controlled vacuum systems Valve operation requires no... | |
| Suction on/off, blow-off, ventilation of suction cups High suction power at small construction for short evacuation time and fast vacuum build-up Valve operation requires no compressed air connection due to... | |
| Suction, blow-off, ventilation of suction cups High suction power at small construction for short evacuation times and fast vacuum build-up Short switching times Function: NC/NO as vacuum supply and blow-off... | |
| Suitable for compressed air 36.060: For use e.g. to increase cycle times for ejectors without valve technology Example: Vacuum and blow-off control for multi-chamber ejectors e.g. 65.410 - 1x compressed... | |
| Switching on/off individual suction cups in vacuum systems Blow-off and ventilation of suction cups | |
| Switching on/off individual suction cups in vacuum systems Blow-off and ventilation of suction cups Easy in-line installation | |
| Switching on/off individual suction cups in vacuum systems Blow-off and ventilation of suction cups Valve type with L-bore | |
| Use when electro valves are not possible or uneconomical | |
| Very high suction power at small construction size for short evacuation time and fast vacuum build-up Fast product release due to integrated vent port Suction on/off, blow-off or ventilation of... | |
| Very high suction power at small size for short evacuation time and fast vacuum build-up Short response time Robust brass housing and compact design for demanding applications Also suitable for... | |
| Very high suction power at small size for short evacuation time and fast vacuum build-up Small, compact and lightweight Suction on/off, blow-off or ventilation of suction cups HNBR-Diaphragm allows for... |