FIPA Inc. Datasheets for Venturi Vacuum Generators
Venturi vacuum generators use the flow of motive fluid such as air, steam, or liquid to evacuate air.
Venturi Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| FIPA heavy-duty ejectors in compact aluminium housing are robust vacuum generators that work reliably in harsh environments. They balance compressed air fluctuations between 3 to 6 bar, thus ensuring the... | |
| FIPA inline ejectors are compact, lightweight and efficient vacuum generators for the handling of lightweight workpieces. They are preferably used in pick-and-place applications in the electronics industry, in separating systems... | |
| Electronic air-saving function reduces operating costs by up to 90 % with dense workpieces Pressure regulation energy-saving function at a constant 50.76 psi reduces operating costs by up to 50... | |
| Handling of air-permeable products, or for high leakages High suction power for short evacuation times and fast vacuum build-up Low space requirements due to small construction size (65.310 - 65.330)... | |
| Handling of dense and porous workpieces Within the supply pressure of 58 - 116 psi, the ejector works at 50.76 psi with same high performance Electronic vacuum and blow-off control... | |
| Handling of dense and porous workpieces Within the supply pressure of 58 - 116 psi, the ejector works at 50.76 psi with same high performance Energy saving increases along with... | |
| High suction power for fast evacuation and short gripping time Easy installation directly in the vacuum line Rectangular design enables space-conserving parallel mounting of several ejector boxes Replaceable silencer filter... | |
| High suction power for fast evacuation and short gripping time Easy installation directly on the suction cup Small dimensions for installation where space is limited Robust design with nickel-plated brass... | |
| High suction power for safe handling of air-permeable products or generally in the presence of high leakage Gentle transportation of powdery substances or small-size products such as granular material, coffee,... | |
| High suction power for short gripping time Easy installation directly on the suction cup Robust aluminum body Replaceable silencer filter element for short downtimes | |
| High vacuum level at low feed pressures, and thus particularly efficient use of compressed air as well as suitability for fluctuating air pressure levels Handling of porous products, or for... | |
| Small and very light for installation directly on suction cups for fast vacuum build-up and short gripping times Blow-off from a fast-reacting micro valve enables very short cycle times Graded... | |
| Suitable for direct fitting to solenoid valves High suction power for short gripping times Flexible installation thanks to rotatable, angled vacuum connection Replaceable silencer for fast servicing and short downtimes... | |
| Transport of powdery or granular materials Extraction of non-aggressive vapors and gases Medium vacuum level for overcoming larger height differences No build-up of heat because of no moving parts and... | |
| Very high suction power for high transportation throughput Gentle transportation of powdery substances or small-size products such as granular material, pills, chippings Extraction of non-aggressive vapors and gases Can even... |