FIPA Inc. Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Water droplets and other condensates can form in the vacuum generator intake. FIPA condensate separators protect vacuum generators from possible damage by condensing vapours. Optimum protection is achieved by installing... | |
| Filter is connected, for instance, at the outlet of the feed ejectors, to separate particles out of the transport flow | |
| Filter is used at the exhaust outlet of an ejector (IN) to collect the transported particles. The air is released via OUT. | |
| For use directly on the suction opening of dry-running rotary vane pumps To protect vacuum pumps from damage or excessive wear High filtration efficiency due to large filter surface Light-weight... | |
| For use directly on the suction opening of dry-running rotary vane pumps To protect vacuum pumps from damage or excessive wear High filtration efficiency due to large filter surface Robust... | |
| Installation between suction cup (IN) and ejector (OUT) Absorption of dust and dirt that is introduced by the suction cup Application primarily for inline and base ejectors Economical use due... | |
| Separation of coarse particles, dust and dirt using a 152μm filter unit | |
| Separation of very fine particles with a 7μm filter mesh | |
| To protect vacuum pumps from damage or excessive wear Separation of coarser particles, dust and dirt Resistant filter elements made of stainless steel (INOX) Filter incl. condensate trap | |
| Trapping impurities and liquids which can be suctioned via the suction cup or other systems To protect vacuum components (e.g. ejectors) from damage or excessive wear 71.000 to 71.004: Economical... |