FIPA Inc. Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Product Name Notes
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or...
Locking of compressed air or vacuum during disassembly, release after reconnection
Locking of compressed air or vacuum during disassembly, release after reconnection Coupling: Socket (lock) and plug (open)
Self-extinguishing screw connections and plug-in connectors are required for media such as vacuum and compressed air for welding systems, welding robots and other systems that produce flying sparks or weld...
The mini-models of the FIPA screw connections and plug-in connectors for compressed air and vacuum in the range from -1 to 10 bar are 40 per cent smaller than the...
Weather- and oil-resistant FIPA PUR connection cables for linking vacuum switches, sensors or ejectors with M8 or M12 jacks or plugs with different pole numbers.
Adapter plug M8/3-pin, socket on M8/4-pin plug Adapter plug M8/4-pin, socket on M8/3-pin plug