Central Air Compressor Co. Datasheets for Air Compressors
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more
| Product Name | Notes |
|---|---|
| 1-15 hp Simplex and Duplex Models | |
| 1-5 hp Simplex and Duplex Benefits Low Maintenance Cost Low Operation Temperature No water in Air Lines No Oil in Air Lines | |
| 1/2-30 hp Heavy Duty Cast Iron Single & Two Stage Units Splash or Pressure Lube | |
| 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. | |
| 3 hp Duplex and Triplex Benefits Low Annual Maintenance Easy Installation Turn Key System Reliability Low Operation Temperature | |
| 5-37 hp Heavy Duty Cast Iron Units Splash or Pressure Lube | |
| 5-50 hp Heavy Duty Direct Drive Rotary Units 5 Year Warranty On Air End | |
| Available in 1.5 to 12.75 HP. Ideally suited for home use and construction applications, the RCP Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic... | |
| Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or... | |
| Available in 9 to 30 HP. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; | |
| Base Mounted or Tank Mounted 1/3 HP to 5 HP Features All cast iron compressor with durable ball type bearing Head Unloading feature reduces Starting load on motor Short lead... | |
| Complete, Self-Contained Air System Aftercooler Dryer and Coalescing Filter | |
| FSCURTIS AF Series Energy Saving Air Compressors use industry leading Variable Speed Drive (VSD) technology to support compressed air demand while using the least amount of input energy as possible. | |
| FSCURTIS Climate Control Compressors provide clean, dry air for instrument control equipment. Available in Simplex and Duplex models. Standard Equipment includes:Large intake filter silencer, ASME National Board Stamped receiver,... | |
| FSCURTIS SE Series oil-injected rotary screw air compressors combine American ingenuity, German engineering and emerging market content to provide you with world class innovation and maximum value. Each quiet space-saving... | |
| FSCURTIS ZW Series Oil Free Screw Compressors produce totally Oil-Less air with a water injected compression process that is completely free of any hydrocarbons. Highly efficient, fixed speed models deliver... | |
| Fully Packed! All the Options You Need. Simplex & Duplex Packaged. Standard Equipment includes: CA series Heavy Duty Cast Iron Construction or ML series Heavy Duty Cast Iron Construction ASME... | |
| Gas Single Stage or Two Stage 5 Hp to 16 HP Optional Engine Choices Electric Single Stage or Two Stage 1/2 HP to 50 HP Climate Control Single Stage or... | |
| High Pressure line Water or Air cooled 1280-6400 PSIG Three-Five Stage Medium Pressure Line Water or Air Cooled 400-900 PSIG Three Stage K Series Enclosed, Open or Tank Mounted 2... | |
| ML Series Reciprocating Air Compressors include the most standard features of any of our compressors, engineered for both your current and future needs. Standard equipment includes: Heavy Duty Cast Iron... | |
| Our simple, modular design is unique in our size range providing flexibility and ease of maintenance. This adaptability allows us to manufacture a compressor for your specific requirements, from our... | |
| The Chicago Pneumatic CPS 375 portable compressor provides you with 375 cfm of compressed air at 100 psi working pressure. Powered by a Perkins (tier 3) diesel engine, the CPS... | |
| The Chicago Pneumatic CPS 750 portable compressor range provides you with 750 cfm of compressed air at 100 psi working pressure. Powered by a Caterpillar (tier 3) diesel engine, the... | |
| The Chicago Pneumatic CPS 90 and CPS 185 portable compressors provide you with compressed air between 88 cfm and 187 cfm at a working pressure of 102 psi (7 bar). | |
| The RCP compressor packages are available from 5 to 10 HP delivering 15.33 to 37.23 ACFM @ 100 psi. Each compressor comes complete with everything you need to optimize your... | |
| The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps... | |
| The RS Rotary Screw Air Compressor Series are designed and built for low energy consumption, easy and low cost service and flexible optional features for best application fit. Standard and... | |
| These units ship within 24 hours of your order. Making the Advantage Series one of the fastest turn around in the industry. Available in 5hp-25hp. The Advantage Series includes: Convenience... | |
| From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available. | |
| From 5 h.p. to 400 h.p. We offer standard compressors and variable frequency drive compressors. |