Central Air Compressor Co. Bauer Compressors

Description
High Pressure line Water or Air cooled 1280-6400 PSIG Three-Five Stage Medium Pressure Line Water or Air Cooled 400-900 PSIG Three Stage K Series Enclosed, Open or Tank Mounted 2 Hp to 15 HP Two Stage
Description
High Pressure line Water or Air cooled 1280-6400 PSIG Three-Five Stage Medium Pressure Line Water or Air Cooled 400-900 PSIG Three Stage K Series Enclosed, Open or Tank Mounted 2 Hp to 15 HP Two Stage

Suppliers

Company
Product
Description
Supplier Links
Bauer Compressors -  - Central Air Compressor Co.
Warren, MI, USA
Bauer Compressors
Bauer Compressors
High Pressure line Water or Air cooled 1280-6400 PSIG Three-Five Stage Medium Pressure Line Water or Air Cooled 400-900 PSIG Three Stage K Series Enclosed, Open or Tank Mounted 2 Hp to 15 HP Two Stage

High Pressure line
Water or Air cooled
1280-6400 PSIG
Three-Five Stage
Medium Pressure Line
Water or Air Cooled
400-900 PSIG
Three Stage
K Series
Enclosed, Open or Tank Mounted
2 Hp to 15 HP
Two Stage

Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Air Compressors
Product Name Bauer Compressors
Horse Power 2 to 15 HP
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 500 Industrial Air Compressor - P500_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 2600 to 4500 SCFM (4419 to 7649 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 600 to 1000 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Rotary Screw Compressor with Belt Drive - AS Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source AC Three Phase
Mass Flow Capacity 64 to 143 SCFM (109 to 243 m³/hr)
View Details