Central Air Compressor Co. Emglo Air Compressor Fire Sprinkler System Compressor

Description
Base Mounted or Tank Mounted 1/3 HP to 5 HP Features All cast iron compressor with durable ball type bearing Head Unloading feature reduces Starting load on motor Short lead time, less than a week total assembled 1/3 to 3 HP single phase motors is thermally protected Magnetic starters are standard on 5 HP single phase and Three phase models ASME or ASME-NB tanks are available Special models available Two year pump warranty
Description
Base Mounted or Tank Mounted 1/3 HP to 5 HP Features All cast iron compressor with durable ball type bearing Head Unloading feature reduces Starting load on motor Short lead time, less than a week total assembled 1/3 to 3 HP single phase motors is thermally protected Magnetic starters are standard on 5 HP single phase and Three phase models ASME or ASME-NB tanks are available Special models available Two year pump warranty

Suppliers

Company
Product
Description
Supplier Links
Base Mounted or Tank Mounted 1/3 HP to 5 HP Features All cast iron compressor with durable ball type bearing Head Unloading feature reduces Starting load on motor Short lead time, less than a week total assembled 1/3 to 3 HP single phase motors is thermally protected Magnetic starters are standard on 5 HP single phase and Three phase models ASME or ASME-NB tanks are available Special models available Two year pump warranty

Base Mounted or Tank Mounted
1/3 HP to 5 HP

Features

  • All cast iron compressor with durable ball type bearing
  • Head Unloading feature reduces Starting load on motor
  • Short lead time, less than a week
  • total assembled
  • 1/3 to 3 HP single phase motors is thermally protected
  • Magnetic starters are standard on 5 HP single phase and Three phase models
  • ASME or ASME-NB tanks are available
  • Special models available
  • Two year pump warranty
Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Air Compressors
Product Number Fire Sprinkler System Compressor
Product Name Emglo Air Compressor
Power Source AC Single Phase; AC Three Phase (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 300 Industrial Air Compressor - P300_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 900 to 2200 SCFM (1530 to 3739 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 250 to 450 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Rotary Screw Compressor with Belt Drive - AS Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source AC Three Phase
Mass Flow Capacity 64 to 143 SCFM (109 to 243 m³/hr)
View Details