Central Air Compressor Co. Saylor - Beall Air Compressor PL-92520

Description
1/2-30 hp Heavy Duty Cast Iron Single & Two Stage Units Splash or Pressure Lube
Description
1/2-30 hp Heavy Duty Cast Iron Single & Two Stage Units Splash or Pressure Lube

Suppliers

Company
Product
Description
Supplier Links
Saylor - Beall Air Compressor - PL-92520 - Central Air Compressor Co.
Warren, MI, USA
Saylor - Beall Air Compressor
PL-92520
Saylor - Beall Air Compressor PL-92520
1/2-30 hp Heavy Duty Cast Iron Single & Two Stage Units Splash or Pressure Lube

1/2-30 hp
Heavy Duty
Cast Iron
Single & Two Stage Units
Splash or Pressure Lube

Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Air Compressors
Product Number PL-92520
Product Name Saylor - Beall Air Compressor
Horse Power 0.5000 to 30 HP
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ601A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details