Central Air Compressor Co. Hycomp Air Compressor

Description
Our simple, modular design is unique in our size range providing flexibility and ease of maintenance. This adaptability allows us to manufacture a compressor for your specific requirements, from our supply of standardized frames, displacement combinations and component material selections. Hycomp Air Compressor Capabilities: Up to 450 psig standard, higher pressures available Up to 75 HP 1, 2 and 3 stage units available Flows to 150 scfm limited by HP Hycomp oil free air boosters are capable of delivering a wide range of flows at pressures from 150 psig to 3,000 psig. The combinations of inlet pressure, discharge pressure and required flows are nearly limitless. We encourage you to contact us for assistance in sizing the proper air booster for your application When you need to compress any gas other than air, call Central Air. Hycomp oil free gas compressors are capable of delivering a wide range of flows at pressures from a few psig to over 1,000 psig. As the combinations of inlet pressure, discharge pressure, required flow and gas type are nearly limitless, we encourage you to contact us for assistance in sizing the proper gas compressor for your application.
Description
Our simple, modular design is unique in our size range providing flexibility and ease of maintenance. This adaptability allows us to manufacture a compressor for your specific requirements, from our supply of standardized frames, displacement combinations and component material selections. Hycomp Air Compressor Capabilities: Up to 450 psig standard, higher pressures available Up to 75 HP 1, 2 and 3 stage units available Flows to 150 scfm limited by HP Hycomp oil free air boosters are capable of delivering a wide range of flows at pressures from 150 psig to 3,000 psig. The combinations of inlet pressure, discharge pressure and required flows are nearly limitless. We encourage you to contact us for assistance in sizing the proper air booster for your application When you need to compress any gas other than air, call Central Air. Hycomp oil free gas compressors are capable of delivering a wide range of flows at pressures from a few psig to over 1,000 psig. As the combinations of inlet pressure, discharge pressure, required flow and gas type are nearly limitless, we encourage you to contact us for assistance in sizing the proper gas compressor for your application.

Suppliers

Company
Product
Description
Supplier Links
Hycomp Air Compressor -  - Central Air Compressor Co.
Warren, MI, USA
Hycomp Air Compressor
Hycomp Air Compressor
Our simple, modular design is unique in our size range providing flexibility and ease of maintenance. This adaptability allows us to manufacture a compressor for your specific requirements, from our supply of standardized frames, displacement combinations and component material selections. Hycomp Air Compressor Capabilities: Up to 450 psig standard, higher pressures available Up to 75 HP 1, 2 and 3 stage units available Flows to 150 scfm limited by HP Hycomp oil free air boosters are capable of delivering a wide range of flows at pressures from 150 psig to 3,000 psig. The combinations of inlet pressure, discharge pressure and required flows are nearly limitless. We encourage you to contact us for assistance in sizing the proper air booster for your application When you need to compress any gas other than air, call Central Air. Hycomp oil free gas compressors are capable of delivering a wide range of flows at pressures from a few psig to over 1,000 psig. As the combinations of inlet pressure, discharge pressure, required flow and gas type are nearly limitless, we encourage you to contact us for assistance in sizing the proper gas compressor for your application.

Our simple, modular design is unique in our size range providing flexibility and ease of maintenance. This adaptability allows us to manufacture a compressor for your specific requirements, from our supply of standardized frames, displacement combinations and component material selections.

Hycomp Air Compressor Capabilities:

  • Up to 450 psig standard, higher pressures available
  • Up to 75 HP
  • 1, 2 and 3 stage units available
  • Flows to 150 scfm limited by HP

Hycomp oil free air boosters are capable of delivering a wide range of flows at pressures from 150 psig to 3,000 psig. The combinations of inlet pressure, discharge pressure and required flows are nearly limitless. We encourage you to contact us for assistance in sizing the proper air booster for your application
When you need to compress any gas other than air, call Central Air.
Hycomp oil free gas compressors are capable of delivering a wide range of flows at pressures from a few psig to over 1,000 psig. As the combinations of inlet pressure, discharge pressure, required flow and gas type are nearly limitless, we encourage you to contact us for assistance in sizing the proper gas compressor for your application.

Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Air Compressors
Product Name Hycomp Air Compressor
Mass Flow Capacity ? to 150 SCFM (? to 255 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - RS Series Air Compressor - fs-curtis-rs-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15 to 1450 SCFM (25.5 to 2465 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 15 to 300 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressors - Mobilair™ M480 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 1330 to 1700 SCFM (2261 to 2890 m³/hr)
View Details