Central Air Compressor Co. Emglo Air Compressor Stationary Compressor

Description
Gas Single Stage or Two Stage 5 Hp to 16 HP Optional Engine Choices Electric Single Stage or Two Stage 1/2 HP to 50 HP Climate Control Single Stage or Two Stage 1/2 HP to 50 HP
Description
Gas Single Stage or Two Stage 5 Hp to 16 HP Optional Engine Choices Electric Single Stage or Two Stage 1/2 HP to 50 HP Climate Control Single Stage or Two Stage 1/2 HP to 50 HP

Suppliers

Company
Product
Description
Supplier Links
Emglo Air Compressor - Stationary Compressor - Central Air Compressor Co.
Warren, MI, USA
Emglo Air Compressor
Stationary Compressor
Emglo Air Compressor Stationary Compressor
Gas Single Stage or Two Stage 5 Hp to 16 HP Optional Engine Choices Electric Single Stage or Two Stage 1/2 HP to 50 HP Climate Control Single Stage or Two Stage 1/2 HP to 50 HP

Gas
Single Stage or Two Stage
5 Hp to 16 HP
Optional Engine Choices

Electric
Single Stage or Two Stage
1/2 HP to 50 HP

Climate Control
Single Stage or Two Stage
1/2 HP to 50 HP

Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Air Compressors
Product Number Stationary Compressor
Product Name Emglo Air Compressor
Horse Power 0.5000 to 50 HP
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB175P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1.75 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Electric Air Compressors - M250E / M255E - Kaeser Compressors, Inc.
Specs
Lubrication Style Oil-less
Mass Flow Capacity 565 to 990 SCFM (960 to 1683 m³/hr)
Discharge / Operating Pressure 125 to 200 psi (87.97 to 141 m H2O)
View Details