Central Air Compressor Co. Datasheets for Compressed Air Dryers

Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more

Product Name Notes
10 SCFM to 2750 SCFM Refrigeration Air Dryer The Great Lakes GRF series refrigerated air dryer is manufactured to the highest quality standards. In an effort to express this quality...
100 SCFM to 2250 SCFM The GTX cycling refrigerated air dryer uses a fully loaded refrigeration system to store energy in the Trans-Temp energy cell during low load periods. When...
20 SCFM to 110 SCFM @39 degree dewpoint The EDR series air dryer takes hot saturated compressed air into an air cooled heat exchanger, which cools the air, and a...
7 scfm to 300 scfm: pipe size ¼" to 2". Many compressed air systems require point-of-use cleaning and drying of the air to supplement a central system. Dryer/filters do this...
10 to 3000 scfm -40°F Dew Point Use No External Heat Heatless Internal Heated External Heated External heated Blower Purge